Molex 2A 125V Electronic Connector 53253-0970

Description
9 Pos 1 Row Male Header, 2mm Pitch, Solder, 2A, 125V Product overview: 53253-0970 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2A, 125V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 2A, 125V, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-53253-0970 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
9 Pos 1 Row Male Header, 2mm Pitch, Solder, 2A, 125V Product overview: 53253-0970 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2A, 125V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 2A, 125V, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-53253-0970 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
2A 125V Electronic Connector
316-53253-0970
2A 125V Electronic Connector 316-53253-0970
9 Pos 1 Row Male Header, 2mm Pitch, Solder, 2A, 125V Product overview: 53253-0970 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2A, 125V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 2A, 125V, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-53253-0970 can be used for catalog matching and distributor lookup.

9 Pos 1 Row Male Header, 2mm Pitch, Solder, 2A, 125V Product overview: 53253-0970 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2A, 125V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 2A, 125V, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-53253-0970 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Swedesboro, NJ, United States
Connector

Connector

Buy Now
Circular Connectors - Circular Connectors - Housings - 53253-0970 - 1193828-53253-0970 - Win Source Electronics
Laguna Hills, CA, United States
Circular Connectors - Circular Connectors - Housings - 53253-0970
1193828-53253-0970
Circular Connectors - Circular Connectors - Housings - 53253-0970 1193828-53253-0970
Manufacturer: Molex, LLC Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1193828-53253-0970 Number of Positions: 9 Pitch: 2 mm Color: Natural Connector Type: Male Pin Number of Rows: 1 Termination: Through Hole Contact Mating Length: 3.302 mm Contact Material: Brass Voltage Rating: 125 V Current Rating: 2 A Number of Contacts: 9 Gender: Male Housing Material: Nylon Number of Circuits: 9 Orientation: Vertical Contact Plating: Tin Housing Color: Natural Contact Resistance: 20 mΩ Plating: Tin Categories: Circular Connectors - Housings Alternative Parts (Cross-Reference): 0532530970; 53253-0970..; 532530970; Country of Origin: VN Popularity: Medium Fake Threat In the Open Market: 73 pct. Supply and Demand Status: Limited Lead Free: Lead Free Mount: Through Hole RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -40 °C Max Voltage Rating (DC): 125.125 kV REACH SVHC: Unknown Glow Wire Compliant: Non-compliant Max Operating Temperature: 105 °C

Manufacturer: Molex, LLC
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1193828-53253-0970
Number of Positions: 9
Pitch: 2 mm
Color: Natural
Connector Type: Male Pin
Number of Rows: 1
Termination: Through Hole
Contact Mating Length: 3.302 mm
Contact Material: Brass
Voltage Rating: 125 V
Current Rating: 2 A
Number of Contacts: 9
Gender: Male
Housing Material: Nylon
Number of Circuits: 9
Orientation: Vertical
Contact Plating: Tin
Housing Color: Natural
Contact Resistance: 20 mΩ
Plating: Tin
Categories: Circular Connectors - Housings
Alternative Parts (Cross-Reference): 0532530970; 53253-0970..; 532530970;
Country of Origin: VN
Popularity: Medium
Fake Threat In the Open Market: 73 pct.
Supply and Demand Status: Limited
Lead Free: Lead Free
Mount: Through Hole
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -40 °C
Max Voltage Rating (DC): 125.125 kV
REACH SVHC: Unknown
Glow Wire Compliant: Non-compliant
Max Operating Temperature: 105 °C

Buy Now
Wire-Board Connector, Header, 9Pos, 2Mm; Connector Systems Molex - 59J0185 - Newark, An Avnet Company
Chicago, IL, United States
Wire-Board Connector, Header, 9Pos, 2Mm; Connector Systems Molex
59J0185
Wire-Board Connector, Header, 9Pos, 2Mm; Connector Systems Molex 59J0185
WIRE-BOARD CONNECTOR, HEADER, 9POS, 2MM; Connector Systems:Wire-to-Boar d; Pitch Spacing:2mm; No. of Rows:1Rows; No. of Contacts:9Contacts; Contact Termination Type:Through Hole Straight; Product Range:Micro-Latch 53253 Series RoHS Compliant: Yes

WIRE-BOARD CONNECTOR, HEADER, 9POS, 2MM; Connector Systems:Wire-to-Board; Pitch Spacing:2mm; No. of Rows:1Rows; No. of Contacts:9Contacts; Contact Termination Type:Through Hole Straight; Product Range:Micro-Latch 53253 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Powell Electronics, Inc. Win Source Electronics Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 316-53253-0970 53253-0970 1193828-53253-0970 59J0185
Product Name 2A 125V Electronic Connector Circular Connectors - Circular Connectors - Housings - 53253-0970 Wire-Board Connector, Header, 9Pos, 2Mm; Connector Systems Molex
Gender Male / Plug
Termination Solder Through Hole Through Hole Straight
Voltage Rating 125 volts 125 volts
Unlock Full Specs
to access all available technical data

Similar Products

Accessories - Connector - KA-08 - KA-0846 -  - Schmersal Inc.
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 250 volts
View Details
Amphenol STAR-LINE EX - amphenol connectors starline ex series - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 1000 volts
Current Rating 1135.0 amps
View Details
Outer square plug adapter 3/8
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details
Coaxial Adapters - Q200B3 - Maury Microwave
Specs
Connector Type Coaxial Connector
Gender Male / Plug; Female / Jack
View Details