4 Pos Male Header, 1 Row, 2mm Pitch, Solder, 2A, 125V Product overview: 53253-0470 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2A, 125V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 2A, 125V, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-53253-0470 can be used for catalog matching and distributor lookup.
Manufacturer: Molex, LLC
Win Source Part Number: 907306-53253-0470
Series: *
Package: Box
Categories: Uncategorized
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 81 pct.
Supply and Demand Status: Balance
Quantity per package: 1
REACH Status: REACH info available upon request
HTSUS: 8536.69.4040
Connector
CONNECTOR, HEADER, 4POS, 1ROW, 2MM; Connector Systems:Wire-to-Boar
NEW 2.0 WTB WAFER ASSY STR 4CKT ROHS COMPLIANT: YES
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Heilind Electronics, Inc. | RS Components, Ltd. | RS Components, Ltd. | Powell Electronics, Inc. | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 316-53253-0470 | 907306-53253-0470 | 53253-0470 | 6883286 | 6883286P | 53253-0470 | 54AH8075 | 80AH0363 |
| Product Name | 2A 125V Electronic Connector | Rectangular Connectors - 53253-0470 | Connectors | PCB Headers | PCB Headers | Connector, Header, 4Pos, 1Row, 2Mm; Connector Systems Molex | New 2.0 Wtb Wafer Assy Str 4Ckt Rohs Compliant Molex | |
| Gender | Male / Plug | |||||||
| Termination | Solder | Solder | Through Hole | |||||
| Voltage Rating | 125 volts | |||||||
| Current Rating | 2.0 amps |