Connector
Manufacturer: Molex, LLC
Win Source Part Number: 850557-53253-0370
Series: *
Package: Box
Categories: Uncategorized
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 95 pct.
Supply and Demand Status: Limited
Quantity per package: 1
REACH Status: REACH info available upon request
HTSUS: 8536.69.4040
3 Pos 1 Row 2mm Pitch Male Solder Receptacle Product overview: 53253-0370 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-53253-0370 can be used for catalog matching and distributor lookup.
CONNECTOR, HEADER, 3POS, 1ROW, 2MM; Connector Systems:Signal; Pitch Spacing:2mm; No. of Rows:1Rows; No. of Contacts:3Contacts; Contact Termination Type:Through Hole Straight; Product Range:Micro-Latch 53253 Series RoHS Compliant: Yes
NEW 2.0 WTB WAFER ASSY STR 3CKT ROHS COMPLIANT: YES
| Powell Electronics, Inc. | Win Source Electronics | RS Components, Ltd. | RS Components, Ltd. | ERSAELECTRONICS PTE. LTD. | Heilind Electronics, Inc. | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | RF and Microwave Connectors |
| Product Number | 53253-0370 | 850557-53253-0370 | 6883283 | 6883283P | 316-53253-0370 | 53253-0370 | 29M8607 |
| Product Name | Rectangular Connectors - 53253-0370 | PCB Headers | PCB Headers | Electronic Connector | Connectors | Connector, Header, 3Pos, 1Row, 2Mm; Connector Systems Molex | |
| Connector Type | Rectangular Connectors, Heavy Duty | Wire to Board Connector | |||||
| Geometry | Straight; Straight | Straight | |||||
| Termination | Solder | Solder | |||||
| Mounting | Through hole |