Molex Electronic Connector 532290329

Description
CONN HDR 32POS T/H 2.54MM Product overview: 532290329 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Rectangular Connector Accessories. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 340-532290329 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
CONN HDR 32POS T/H 2.54MM Product overview: 532290329 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Rectangular Connector Accessories. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 340-532290329 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Electronic Connector
340-532290329
Electronic Connector 340-532290329
CONN HDR 32POS T/H 2.54MM Product overview: 532290329 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Rectangular Connector Accessories. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 340-532290329 can be used for catalog matching and distributor lookup.

CONN HDR 32POS T/H 2.54MM Product overview: 532290329 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Rectangular Connector Accessories. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 340-532290329 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Rectangular Connectors - 532290329 - 052799-532290329 - Win Source Electronics
Laguna Hills, CA, United States
Rectangular Connectors - 532290329
052799-532290329
Rectangular Connectors - 532290329 052799-532290329
Manufacturer: Molex, LLC Win Source Part Number: 052799-532290329 Packaging: Bulk Number of Positions: 32 Features: Mounting Flange Connector Type: Header Contact Type: Male Pin Number of Positions Loaded: All Number of Rows: 2 Termination: Solder Fastening Type: Push-Pull Material Flammability Rating: UL94 V-0 Mounting: Through Hole Insulation Material: Polybutylene Terephthalate (PBT) Style: Board to Board Pitch - Mating: 2.54mm Insulation Color: White Categories: Connectors, Interconnects Status: Obsolete(EOL) Shrouding: Shrouded - 4 Wall Row Spacing - Mating: 0.100" (2.54mm) Contact Length - Post: 0.110" (2.79mm) Insulation Height: 0.453" (11.50mm) Contact Shape: Square Contact Length - Mating: 0.193" (4.90mm) Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Balance

Manufacturer: Molex, LLC
Win Source Part Number: 052799-532290329
Packaging: Bulk
Number of Positions: 32
Features: Mounting Flange
Connector Type: Header
Contact Type: Male Pin
Number of Positions Loaded: All
Number of Rows: 2
Termination: Solder
Fastening Type: Push-Pull
Material Flammability Rating: UL94 V-0
Mounting: Through Hole
Insulation Material: Polybutylene Terephthalate (PBT)
Style: Board to Board
Pitch - Mating: 2.54mm
Insulation Color: White
Categories: Connectors, Interconnects
Status: Obsolete(EOL)
Shrouding: Shrouded - 4 Wall
Row Spacing - Mating: 0.100" (2.54mm)
Contact Length - Post: 0.110" (2.79mm)
Insulation Height: 0.453" (11.50mm)
Contact Shape: Square
Contact Length - Mating: 0.193" (4.90mm)
Popularity: Medium
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Electrical Connectors Electrical Connectors
Product Number 340-532290329 052799-532290329
Product Name Electronic Connector Rectangular Connectors - 532290329
Termination Solder Solder
Unlock Full Specs
to access all available technical data

Similar Products

Cable Connectors - NCN-MG-Z500-1 - kTB Solutions
Specs
Connector Type RF and Microwave Connector
Gender Male / Plug
View Details
SCTU Rectangular Connectors - LV320/400-GY-S95-4-0-0 - Galco Industrial Electronics
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details
Subminiature D-type Connector, 15 Pins, Air-Side, Delrin, Female Pins - A2711-3-CN - MPF Products, INC.
Specs
Connector Type D-Sub Connector
Gender Female / Jack
View Details