Molex Rectangular Connectors - 0530480910 530480910

Description
Manufacturer: Molex, LLC Win Source Part Number: 907303-0530480910 Series: PicoBlade 53048 Operating Temperature Range: -40°C ~ 105°C Features: Connector Header Through Hole, Right Angle 9 position 0.049" (1.25mm) Package: Tray Mounting: Through Hole, Right Angle Family Name: 053048 Categories: Connectors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Balance Quantity per package: 2000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 13 Weeks REACH Status: REACH Unaffected HTSUS: 8536.69.4040 Other Part Number: 53048-0910-CL100, 530480910, WM1749, 53048-0910-C, 530-48-0910-P, 53048-0910, 53048-0910-P
Request a Quote Datasheet
Description
Manufacturer: Molex, LLC Win Source Part Number: 907303-0530480910 Series: PicoBlade 53048 Operating Temperature Range: -40°C ~ 105°C Features: Connector Header Through Hole, Right Angle 9 position 0.049" (1.25mm) Package: Tray Mounting: Through Hole, Right Angle Family Name: 053048 Categories: Connectors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Balance Quantity per package: 2000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 13 Weeks REACH Status: REACH Unaffected HTSUS: 8536.69.4040 Other Part Number: 53048-0910-CL100, 530480910, WM1749, 53048-0910-C, 530-48-0910-P, 53048-0910, 53048-0910-P
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rectangular Connectors - 0530480910 - 907303-0530480910 - Win Source Electronics
Laguna Hills, CA, United States
Rectangular Connectors - 0530480910
907303-0530480910
Rectangular Connectors - 0530480910 907303-0530480910
Manufacturer: Molex, LLC Win Source Part Number: 907303-0530480910 Series: PicoBlade 53048 Operating Temperature Range: -40°C ~ 105°C Features: Connector Header Through Hole, Right Angle 9 position 0.049" (1.25mm) Package: Tray Mounting: Through Hole, Right Angle Family Name: 053048 Categories: Connectors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Balance Quantity per package: 2000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 13 Weeks REACH Status: REACH Unaffected HTSUS: 8536.69.4040 Other Part Number: 53048-0910-CL100, 530480910, WM1749, 53048-0910-C, 530-48-0910-P, 53048-0910, 53048-0910-P

Manufacturer: Molex, LLC
Win Source Part Number: 907303-0530480910
Series: PicoBlade 53048
Operating Temperature Range: -40°C ~ 105°C
Features: Connector Header Through Hole, Right Angle 9 position 0.049" (1.25mm)
Package: Tray
Mounting: Through Hole, Right Angle
Family Name: 053048
Categories: Connectors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Balance
Quantity per package: 2000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 13 Weeks
REACH Status: REACH Unaffected
HTSUS: 8536.69.4040
Other Part Number: 53048-0910-CL100, 530480910, WM1749, 53048-0910-C, 530-48-0910-P, 53048-0910, 53048-0910-P

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Electrical Connectors
Product Number 907303-0530480910
Product Name Rectangular Connectors - 0530480910
Connector Type Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products

IEC Connectors - 1894738 - RS Components, Ltd.
Specs
Gender Male / Plug; Female / Jack
Geometry Straight
Mounting Panel mount
View Details
2 suppliers
Transducer Receptacles - PT02A-8-4P - Strainsert
Specs
Connector Type Military Connector
Gender Male / Plug
Contact Size (AWG) 20 AWG
View Details