Molex Connectors, Interconnects -Rectangular Connectors- Headers, Male Pins 530480210

Description
Manufacturer: Molex Category: Connectors, Interconnects -Rectangular Connectors- Headers, Male Pins Series: PicoBlade 53048 Package: Tray Product Status: Active Connector Type: Header Contact Type: Contact Type Pitch - Mating: 0.049" (1.25mm) Number of Positions: 2 Style: Board to Cable/Wire
Request a Quote Datasheet
Description
Manufacturer: Molex Category: Connectors, Interconnects -Rectangular Connectors- Headers, Male Pins Series: PicoBlade 53048 Package: Tray Product Status: Active Connector Type: Header Contact Type: Contact Type Pitch - Mating: 0.049" (1.25mm) Number of Positions: 2 Style: Board to Cable/Wire
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects -Rectangular Connectors- Headers, Male Pins -  - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects -Rectangular Connectors- Headers, Male Pins
Connectors, Interconnects -Rectangular Connectors- Headers, Male Pins
Manufacturer: Molex Category: Connectors, Interconnects -Rectangular Connectors- Headers, Male Pins Series: PicoBlade 53048 Package: Tray Product Status: Active Connector Type: Header Contact Type: Contact Type Pitch - Mating: 0.049" (1.25mm) Number of Positions: 2 Style: Board to Cable/Wire

Manufacturer: Molex
Category: Connectors, Interconnects -Rectangular Connectors- Headers, Male Pins
Series: PicoBlade 53048
Package: Tray
Product Status: Active
Connector Type: Header
Contact Type: Contact Type
Pitch - Mating: 0.049" (1.25mm)
Number of Positions: 2
Style: Board to Cable/Wire

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Interconnect Components
Product Name Connectors, Interconnects -Rectangular Connectors- Headers, Male Pins
Product Type IC Headers
Unlock Full Specs
to access all available technical data

Similar Products

6 Tabs Low Profile Quick Fit Header - 7821 - Keystone Electronics Corp.
Specs
Product Type IC Headers
Mounting Through-Hole
Voltage Rating 500 volts
View Details
Discrete Sockets - 9094354 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Type IC Socket
RoHS Compliant RoHS Compliant
Mounting Solder
View Details
Micro SD Card PCB Mount Socket -  - Rego Electronics Inc.
Specs
Product Type IC Socket
Socket Type Micro SD Card
Mounting Through-Hole
View Details