Molex 1A 125V Electronic Connector 53048-1410

Description
1.25mm Pitch Male Header, 14 Pos, 1 Row, RA, Solder, 1A, 125V Product overview: 53048-1410 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1A, 125V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 1A, 125V, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-53048-1410 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
1.25mm Pitch Male Header, 14 Pos, 1 Row, RA, Solder, 1A, 125V Product overview: 53048-1410 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1A, 125V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 1A, 125V, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-53048-1410 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
1A 125V Electronic Connector
316-53048-1410
1A 125V Electronic Connector 316-53048-1410
1.25mm Pitch Male Header, 14 Pos, 1 Row, RA, Solder, 1A, 125V Product overview: 53048-1410 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1A, 125V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 1A, 125V, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-53048-1410 can be used for catalog matching and distributor lookup.

1.25mm Pitch Male Header, 14 Pos, 1 Row, RA, Solder, 1A, 125V Product overview: 53048-1410 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1A, 125V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 1A, 125V, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-53048-1410 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Circular Connectors - Circular Connectors - Housings - 53048-1410 - 962951-53048-1410 - Win Source Electronics
Laguna Hills, CA, United States
Circular Connectors - Circular Connectors - Housings - 53048-1410
962951-53048-1410
Circular Connectors - Circular Connectors - Housings - 53048-1410 962951-53048-1410
Manufacturer: Molex, LLC Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 962951-53048-1410 Number of Positions: 14 Pitch: 1.25 mm Color: Natural Number of Rows: 1 Termination: Solder Contact Material: Bronze Voltage Rating: 125 V Current Rating: 1 A Number of Contacts: 14 Gender: Male Housing Material: Nylon Number of Circuits: 14 Orientation: Right Angle Contact Plating: Tin Body Plating: Tin Contact Resistance: 20 mΩ Number of Poles: 14 Working Voltage: 125 V Categories: Circular Connectors - Housings Insulation Resistance: 100 MΩ Popularity: Low Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C Lead Free: Yes Mount: Through Hole RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -40 °C Voltage Rating (AC): 125 V Voltage Rating (DC): 125 V REACH SVHC: Unknown Lead Pitch: 1.25 mm Flammability Rating: UL94 V-0 Glow Wire Compliant: Non-compliant

Manufacturer: Molex, LLC
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 962951-53048-1410
Number of Positions: 14
Pitch: 1.25 mm
Color: Natural
Number of Rows: 1
Termination: Solder
Contact Material: Bronze
Voltage Rating: 125 V
Current Rating: 1 A
Number of Contacts: 14
Gender: Male
Housing Material: Nylon
Number of Circuits: 14
Orientation: Right Angle
Contact Plating: Tin
Body Plating: Tin
Contact Resistance: 20 mΩ
Number of Poles: 14
Working Voltage: 125 V
Categories: Circular Connectors - Housings
Insulation Resistance: 100 MΩ
Popularity: Low
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 85 °C
Lead Free: Yes
Mount: Through Hole
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -40 °C
Voltage Rating (AC): 125 V
Voltage Rating (DC): 125 V
REACH SVHC: Unknown
Lead Pitch: 1.25 mm
Flammability Rating: UL94 V-0
Glow Wire Compliant: Non-compliant

Buy Now
Swedesboro, NJ, United States
Connector

Connector

Buy Now
Connector, Header, 14Pos, 1Row, 1.25Mm; Connector Systems Molex - 01AH8626 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Header, 14Pos, 1Row, 1.25Mm; Connector Systems Molex
01AH8626
Connector, Header, 14Pos, 1Row, 1.25Mm; Connector Systems Molex 01AH8626
CONNECTOR, HEADER, 14POS, 1ROW, 1.25MM; Connector Systems:Signal; Pitch Spacing:1.25mm; No. of Rows:1Rows; No. of Contacts:14Contacts; Contact Termination Type:Through Hole Right Angle; Product Range:PicoBlade 53048 Series RoHS Compliant: Yes

CONNECTOR, HEADER, 14POS, 1ROW, 1.25MM; Connector Systems:Signal; Pitch Spacing:1.25mm; No. of Rows:1Rows; No. of Contacts:14Contacts; Contact Termination Type:Through Hole Right Angle; Product Range:PicoBlade 53048 Series RoHS Compliant: Yes

Supplier's Site Datasheet
Picoblade1.25 Dip Ra Assy 14P Rohs Compliant Molex - 80AH0357 - Newark, An Avnet Company
Chicago, IL, United States
Picoblade1.25 Dip Ra Assy 14P Rohs Compliant Molex
80AH0357
Picoblade1.25 Dip Ra Assy 14P Rohs Compliant Molex 80AH0357
PICOBLADE1.25 DIP RA ASSY 14P ROHS COMPLIANT: YES

PICOBLADE1.25 DIP RA ASSY 14P ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors RF and Microwave Connectors
Product Number 316-53048-1410 962951-53048-1410 53048-1410 01AH8626
Product Name 1A 125V Electronic Connector Circular Connectors - Circular Connectors - Housings - 53048-1410 Connector, Header, 14Pos, 1Row, 1.25Mm; Connector Systems Molex
Gender Male / Plug
Termination Solder Solder
Voltage Rating 125 volts 125 volts
Unlock Full Specs
to access all available technical data