Manufacturer: Molex, LLC
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1180998-53048-1210
Number of Positions: 12
Pitch: 1.25 mm
Color: Natural
Connector Type: Blade Pin
Number of Rows: 1
Termination: Solder
Contact Material: Bronze
Voltage Rating: 125 V
Current Rating: 1 A
Number of Contacts: 12
Gender: Male
Housing Material: Nylon
Number of Circuits: 12
Orientation: Right Angle
Contact Plating: Tin
Housing Color: Natural
Contact Resistance: 20 mΩ
Plating: Tin
Categories: Circular Connectors - Housings
Alternative Parts (Cross-Reference): 0530481210; 53048-1210 .; 53048-1210..; 53048-1210...; 530481210;
Country of Origin: JP
Popularity: Medium
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Limited
Lead Free: Lead Free
Mount: Through Hole
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -40 °C
Voltage Rating (DC): 125 V
REACH SVHC: Unknown
Lead Pitch: 1.25 mm
Glow Wire Compliant: Non-compliant
Max Operating Temperature: 85 °C
12 Pos 1 Row RA Header 1.25mm Pitch Male Solder Tin Product overview: 53048-1210 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Rectangular connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2027-53048-1210 can be used for catalog matching and distributor lookup.
Connector
| Win Source Electronics | RS Components, Ltd. | RS Components, Ltd. | ERSAELECTRONICS PTE. LTD. | Powell Electronics, Inc. | |
|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 1180998-53048-1210 | 1671670 | 3191109P | 2027-53048-1210 | 53048-1210 |
| Product Name | Circular Connectors - Circular Connectors - Housings - 53048-1210 | PCB Headers | PCB Headers | Electronic Connector | |
| Connector Type | Circular / Cylindrical Connectors | Wire to Board Connector | |||
| Termination | Solder | Solder | Solder | ||
| Mounting | Through Hole | Through hole | |||
| Voltage Rating | 125 volts | 125 volts |