Connector
CONN,HDR,1.25MM,RA TH,6P AU PLT,PICO-BLADE
CONNECTOR, HEADER, 6POS, 1ROW, 1.25MM; Connector Systems:Signal, Wire-to-Board; Pitch Spacing:1.25mm; No. of Rows:1Rows; No. of Contacts:6Contacts; Contact Termination Type:Through Hole Right Angle; Connector Shroud:Shrouded RoHS Compliant: Yes
| Powell Electronics, Inc. | Heilind Electronics, Inc. | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | RF and Microwave Connectors |
| Product Number | 53048-0650 | 53048-0650 | 84AC5535 |
| Product Name | Connectors Crimp Housings, Series Mating PCB Headers | Connector, Header, 6Pos, 1Row, 1.25Mm; Connector Systems Molex |