4 Pos 1 Row RA Header 1.25mm Pitch Male Solder Tin Product overview: 53048-0410 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-53048-0410 can be used for catalog matching and distributor lookup.
Manufacturer: Molex, LLC
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 993408-53048-0410
Number of Positions: 4
Pitch: 1.25 mm
Color: Natural
Number of Rows: 1
Termination: Through Hole
Contact Material: Tin
Voltage Rating: 125 V
Current Rating: 1 A
Number of Contacts: 4
Gender: Male
Housing Material: Nylon
Number of Circuits: 4
Orientation: Right Angle
Contact Plating: Tin
Housing Color: Natural
Mounting: SMD (SMT)
Contact Resistance: 20 mΩ
Height: 3.7 mm
Number of Pins: 4
Contact Gender: Male
Plating: Tin
Categories: Circular Connectors - Housings
Case / Package: 0410
Insulation Resistance: 100 MΩ
Alternative Parts (Cross-Reference): 53048-0310; 53048-0510; 55454-0370; DF13-4P-1.25DSA; 10114829-10104LF; 10114831-10104LF0530
Country of Origin: TW
Popularity: Low
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 85 °C
Lead Free: Yes
Mount: Through Hole
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -40 °C
Voltage Rating (AC): 125 V
Voltage Rating (DC): 125 V
REACH SVHC: Unknown
Lead Pitch: 1.25 mm
Flammability Rating: UL94 V-0
Glow Wire Compliant: Non-compliant
Connector
CONNECTOR, HEADER, 4POS, 1ROW, 1.25MM; Connector Systems:Signal; Pitch Spacing:1.25mm; No. of Rows:1Rows; No. of Contacts:4Contacts; Contact Termination Type:Through Hole Right Angle; Product Range:PicoBlade 53048 Series RoHS Compliant: Yes
4CKT R/A WAFER ASSY ROHS COMPLIANT: YES
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Powell Electronics, Inc. | RS Components, Ltd. | RS Components, Ltd. | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | RF and Microwave Connectors |
| Product Number | 316-53048-0410 | 993408-53048-0410 | 53048-0410 | 2799285P | 2799285 | 57H4721 |
| Product Name | Electronic Connector | Circular Connectors - Circular Connectors - Housings - 53048-0410 | PCB Headers | PCB Headers | Connector, Header, 4Pos, 1Row, 1.25Mm; Connector Systems Molex | |
| Gender | Male / Plug | |||||
| Termination | Solder | Through Hole | Solder | |||
| Voltage Rating | 125 volts | 125 volts | ||||
| Current Rating | 1.0 amps | 1.0 amps |