Manufacturer: Molex
Category: Connectors, Interconnects -Rectangular Connectors -Headers, Male Pins
Series: PicoBlade 53047
Package: Tray
Product Status: Active
Connector Type: Header
Contact Type: Male Blade
Number of Positions: 8
Contact Material: Phosphor Bronze
| Win Source Electronics | |
|---|---|
| Product Category | Electrical Connectors |
| Product Name | Connectors, Interconnects -Rectangular Connectors -Headers, Male Pins |
| Connector Type | Rectangular Connectors, Heavy Duty |