Molex CONN HEADER VERT 7POS 1.25MM 530470710

Description
CONN HEADER VERT 7POS 1.25MM
Description
CONN HEADER VERT 7POS 1.25MM

Suppliers

Company
Product
Description
Supplier Links
CONN HEADER VERT 7POS 1.25MM - 514-0530470710 - Utmel Electronic Limited
Hong Kong, China
CONN HEADER VERT 7POS 1.25MM
514-0530470710
CONN HEADER VERT 7POS 1.25MM 514-0530470710
CONN HEADER VERT 7POS 1.25MM

CONN HEADER VERT 7POS 1.25MM

Supplier's Site

Technical Specifications

  Utmel Electronic Limited
Product Category Electrical Connectors
Product Number 514-0530470710
Product Name CONN HEADER VERT 7POS 1.25MM
Termination Solder
Unlock Full Specs
to access all available technical data

Similar Products

Video Display Connectors Series - IEEE 1394 Connectors - Rego Electronics Inc.
Specs
Connector Type Audio / Video; Board Mount Connector; IEEE 1394 Connectors, FireWire
Gender Female / Jack
Geometry Right Angle
View Details
Connector - Rolling DIP Pogo Pins -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details
32 Position Hermetic Bulkhead Connector - 24232 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details
50 Ohm N Connector, N 90° Plug - 190311 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Geometry Right Angle
Termination Crimp
View Details