Molex Connectors, Interconnects -Rectangular Connectors -Headers, Male Pins 530470310

Description
Manufacturer: Molex Category: Connectors, Interconnects -Rectangular Connectors -Headers, Male Pins Series: PicoBlade 53047 Package: Tray Product Status: Active Connector Type: Header Insulation Color: Natural Applications: Automotive, General Purpose, Industrial, Medical Base Product Number: 053047
Request a Quote Datasheet
Description
Manufacturer: Molex Category: Connectors, Interconnects -Rectangular Connectors -Headers, Male Pins Series: PicoBlade 53047 Package: Tray Product Status: Active Connector Type: Header Insulation Color: Natural Applications: Automotive, General Purpose, Industrial, Medical Base Product Number: 053047
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects -Rectangular Connectors -Headers, Male Pins -  - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects -Rectangular Connectors -Headers, Male Pins
Connectors, Interconnects -Rectangular Connectors -Headers, Male Pins
Manufacturer: Molex Category: Connectors, Interconnects -Rectangular Connectors -Headers, Male Pins Series: PicoBlade 53047 Package: Tray Product Status: Active Connector Type: Header Insulation Color: Natural Applications: Automotive, General Purpose, Industrial, Medical Base Product Number: 053047

Manufacturer: Molex
Category: Connectors, Interconnects -Rectangular Connectors -Headers, Male Pins
Series: PicoBlade 53047
Package: Tray
Product Status: Active
Connector Type: Header
Insulation Color: Natural
Applications: Automotive, General Purpose, Industrial, Medical
Base Product Number: 053047

Buy Now Datasheet
Futian, Shenzhen, China
Connectors >> Wire To Board / Wire To Wire Connector
530470310
Connectors >> Wire To Board / Wire To Wire Connector 530470310
1x3P 3P 1 1.25mm 3 bronze Plugin,P=1.25mm Wire To Board / Wire To Wire Connector ROHS

1x3P 3P 1 1.25mm 3 bronze Plugin,P=1.25mm Wire To Board / Wire To Wire Connector ROHS

Supplier's Site Datasheet
Connectors - 530470310 - ODG (Origin Data Global)
Shenzhen, China
Connectors
530470310
Connectors 530470310
1x3P 3P PicoBlade(MX 1.25) Tin 3 -40℃~+85℃ 1A 1 1.25mm Phosphor Bronze Direct Insert Plugin,P=1.25mm Wire To Board Connector ROHS

1x3P 3P PicoBlade(MX 1.25) Tin 3 -40℃~+85℃ 1A 1 1.25mm Phosphor Bronze Direct Insert Plugin,P=1.25mm Wire To Board Connector ROHS

Supplier's Site

Technical Specifications

  Win Source Electronics LCSC Electronics Technology (HK) Limited ODG (Origin Data Global)
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 530470310 530470310
Product Name Connectors, Interconnects -Rectangular Connectors -Headers, Male Pins Connectors >> Wire To Board / Wire To Wire Connector Connectors
Connector Type Automotive Connector; Rectangular Connectors, Heavy Duty Wire to Board Connector; Wire to Wire Connector
Unlock Full Specs
to access all available technical data

Similar Products

MS Circular Connector, 2 Pins, 12000 Volts, 7.5 Amps Per Pin, Accepts 0.040″ Dia. Pins. - A4213-1-CN - MPF Products, INC.
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 12000 volts
Current Rating 7.5 amps
View Details
50 Ohm SMA Connector, SMA 90° Plug - 190815 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector; RF and Microwave Connector
Geometry Right Angle
Termination Crimp
View Details
CMD Series: High Density PCB Signal Connector -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Connector Type Board Mount Connector; Board to Board Connector; Military Connector
View Details