8 Pos 1 Row Male Header, 1.25mm Pitch, 1A, 125V, TH Product overview: 53047-0810 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1A, 125V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 1A, 125V, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-53047-0810 can be used for catalog matching and distributor lookup.
Manufacturer: Molex, LLC
Win Source Part Number: 1129143-53047-0810
Manufacturer Homepage: www.molex.com
Popularity: Medium
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Limited
Connector
8CKT STRIGHT WAFER ASSY ROHS COMPLIANT: YES
CONNECTOR, HEADER, 8POS, 1ROW, 1.25MM; Connector Systems:Wire-to-Boar
| RS Components, Ltd. | RS Components, Ltd. | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Powell Electronics, Inc. | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 2799241 | 2799241P | 316-53047-0810 | 1129143-53047-0810 | 53047-0810 | 26AC8213 | 98K9826 |
| Product Name | PCB Headers | PCB Headers | 1A 125V Electronic Connector | Rectangular Connectors - 53047-0810 | 8Ckt Stright Wafer Assy Rohs Compliant Molex | Connector, Header, 8Pos, 1Row, 1.25Mm; Connector Systems Molex | |
| Connector Type | Wire to Board Connector | Rectangular Connectors, Heavy Duty | Wire to Board Connector | ||||
| Geometry | Straight; Straight | Straight | |||||
| Termination | Solder | Through Hole | Through Hole Straight | ||||
| Mounting | Through hole |