Molex PCB Headers 53047-0310

Description
Molex 53047-0310 PCB Header
Request a Quote Datasheet
Description
Molex 53047-0310 PCB Header
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PCB Headers - 3191064P - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Headers
3191064P
PCB Headers 3191064P
Molex 53047-0310 PCB Header

Molex 53047-0310 PCB Header

Supplier's Site
PCB Headers - 3191064 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Headers
3191064
PCB Headers 3191064
Molex 53047-0310 PCB Header

Molex 53047-0310 PCB Header

Supplier's Site
Connectors I/O - Unreviewed - 53047-0310 - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors I/O - Unreviewed
53047-0310
Connectors I/O - Unreviewed 53047-0310
3CKT STRIGHT WAFER ASSY

3CKT STRIGHT WAFER ASSY

Buy Now
Singapore, Singapore
1A 125V Electronic Connector
316-53047-0310
1A 125V Electronic Connector 316-53047-0310
1.25mm Pitch 3 Pos Male Header, 1 Row, Straight, 1A, 125V, Tin Product overview: 53047-0310 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1A, 125V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 1A, 125V, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-53047-0310 can be used for catalog matching and distributor lookup.

1.25mm Pitch 3 Pos Male Header, 1 Row, Straight, 1A, 125V, Tin Product overview: 53047-0310 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1A, 125V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 1A, 125V, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-53047-0310 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Swedesboro, NJ, United States
Connector

Connector

Buy Now
Circular Connectors - Circular Connectors - Housings - 53047-0310 - 985128-53047-0310 - Win Source Electronics
Laguna Hills, CA, United States
Circular Connectors - Circular Connectors - Housings - 53047-0310
985128-53047-0310
Circular Connectors - Circular Connectors - Housings - 53047-0310 985128-53047-0310
Manufacturer: Molex, LLC Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 985128-53047-0310 Number of Positions: 3 Pitch: 1.25 mm Color: Natural Number of Rows: 1 Termination: Solder Contact Material: Tin Voltage Rating: 125 V Current Rating: 1 A Number of Contacts: 3 Gender: Male Housing Material: Polyamide Number of Circuits: 3 Orientation: Vertical Contact Plating: Tin Housing Color: Natural Body Plating: Tin Contact Resistance: 20 mΩ Height: 4.4 mm Number of Poles: 3 Number of Pins: 3 Plating: Tin Working Voltage: 125 V Categories: Circular Connectors - Housings Insulation Resistance: 100 MΩ Country of Origin: TW Popularity: Low Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C Lead Free: Yes Mount: Through Hole RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -40 °C Voltage Rating (AC): 125 V Max Voltage Rating (AC): 125 V Voltage Rating (DC): 125 V REACH SVHC: No SVHC Lead Pitch: 1.25 mm Flammability Rating: UL94 V-0 Glow Wire Compliant: Non-compliant

Manufacturer: Molex, LLC
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 985128-53047-0310
Number of Positions: 3
Pitch: 1.25 mm
Color: Natural
Number of Rows: 1
Termination: Solder
Contact Material: Tin
Voltage Rating: 125 V
Current Rating: 1 A
Number of Contacts: 3
Gender: Male
Housing Material: Polyamide
Number of Circuits: 3
Orientation: Vertical
Contact Plating: Tin
Housing Color: Natural
Body Plating: Tin
Contact Resistance: 20 mΩ
Height: 4.4 mm
Number of Poles: 3
Number of Pins: 3
Plating: Tin
Working Voltage: 125 V
Categories: Circular Connectors - Housings
Insulation Resistance: 100 MΩ
Country of Origin: TW
Popularity: Low
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 85 °C
Lead Free: Yes
Mount: Through Hole
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -40 °C
Voltage Rating (AC): 125 V
Max Voltage Rating (AC): 125 V
Voltage Rating (DC): 125 V
REACH SVHC: No SVHC
Lead Pitch: 1.25 mm
Flammability Rating: UL94 V-0
Glow Wire Compliant: Non-compliant

Buy Now
Connector, Header, 3Pos, 1Row, 1.25Mm; Connector Systems Molex - 98K9821 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Header, 3Pos, 1Row, 1.25Mm; Connector Systems Molex
98K9821
Connector, Header, 3Pos, 1Row, 1.25Mm; Connector Systems Molex 98K9821
CONNECTOR, HEADER, 3POS, 1ROW, 1.25MM; Connector Systems:Wire-to-Boar d; Pitch Spacing:1.25mm; No. of Rows:1Rows; No. of Contacts:3Contacts; Contact Termination Type:Through Hole Straight; Product Range:PicoBlade 53047 Series RoHS Compliant: Yes

CONNECTOR, HEADER, 3POS, 1ROW, 1.25MM; Connector Systems:Wire-to-Board; Pitch Spacing:1.25mm; No. of Rows:1Rows; No. of Contacts:3Contacts; Contact Termination Type:Through Hole Straight; Product Range:PicoBlade 53047 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. Heilind Electronics, Inc. ERSAELECTRONICS PTE. LTD. Powell Electronics, Inc. Win Source Electronics Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 3191064P 3191064 53047-0310 316-53047-0310 53047-0310 985128-53047-0310 98K9821
Product Name PCB Headers PCB Headers Connectors I/O - Unreviewed 1A 125V Electronic Connector Circular Connectors - Circular Connectors - Housings - 53047-0310 Connector, Header, 3Pos, 1Row, 1.25Mm; Connector Systems Molex
Geometry Straight Straight; Straight
Connector Type Wire to Board Connector Circular / Cylindrical Connectors Wire to Board Connector
Termination Solder Solder Solder Through Hole Straight
Mounting Through hole Through Hole
Unlock Full Specs
to access all available technical data

Similar Products

Interface Modules - 2084-ADAM-39100-BE-ND - DigiKey
Specs
Connector Type RF and Microwave Connector
View Details
2 suppliers