Connector
2CKT STRIGHT WAFER ASSY
CONNECTOR, HEADER, 2POS, 1ROW, 1.25MM; Connector Systems:Signal; Pitch Spacing:1.25mm; No. of Rows:1Rows; No. of Contacts:2Contacts; Contact Termination Type:Through Hole Straight; Product Range:PicoBlade 53047 Series RoHS Compliant: Yes
PICOBLADE1.25 DIP ST ASSY 2P ROHS COMPLIANT: YES
.049 pitch picoblade wire to board header, vt 2 circuits
| Powell Electronics, Inc. | RS Components, Ltd. | RS Components, Ltd. | Heilind Electronics, Inc. | Newark, An Avnet Company | Allied Electronics, Inc. | |
|---|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | RF and Microwave Connectors | Electrical Connectors |
| Product Number | 53047-0210 | 2799213P | 2799213 | 53047-0210 | 57H4701 | 70090758 |
| Product Name | PCB Headers | PCB Headers | Connectors Wire-to-Bd - Unreviewed | Connector, Header, 2Pos, 1Row, 1.25Mm; Connector Systems Molex | .049 pitch picoblade wire to board header, vt 2 circuits | |
| Geometry | Straight | Straight; Straight |