Molex Electronic Connector 530151010

Description
Conn Shrouded Header (4 Sides) HDR 10 POS 2mm Solder RA Thru-Hole MicroBlade™ Bag Product overview: 530151010 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Rectangular Connector Accessories. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 340-530151010 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Conn Shrouded Header (4 Sides) HDR 10 POS 2mm Solder RA Thru-Hole MicroBlade™ Bag Product overview: 530151010 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Rectangular Connector Accessories. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 340-530151010 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Electronic Connector
340-530151010
Electronic Connector 340-530151010
Conn Shrouded Header (4 Sides) HDR 10 POS 2mm Solder RA Thru-Hole MicroBlade™ Bag Product overview: 530151010 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Rectangular Connector Accessories. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 340-530151010 can be used for catalog matching and distributor lookup.

Conn Shrouded Header (4 Sides) HDR 10 POS 2mm Solder RA Thru-Hole MicroBlade™ Bag Product overview: 530151010 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Rectangular Connector Accessories. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 340-530151010 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Rectangular Connectors - 530151010 - 763964-530151010 - Win Source Electronics
Laguna Hills, CA, United States
Rectangular Connectors - 530151010
763964-530151010
Rectangular Connectors - 530151010 763964-530151010
Manufacturer: Molex, LLC Win Source Part Number: 763964-530151010 Series: MicroBlade 53015 Packaging: Bulk Number of Positions: 10 Connector Type: Header Contact Type: Male Blade Number of Positions Loaded: All Number of Rows: 1 Termination: Kinked Pin, Solder Fastening Type: Detent Lock Contact Material: Phosphor Bronze Material Flammability Rating: UL94 V-0 Applications: General Purpose, Telecommunications Mounting: Through Hole, Right Angle Insulation Material: Polyamide (PA66), Nylon 6/6, Glass Filled Style: Board to Cable/Wire Pitch - Mating: 0.079" (2.00mm) Contact Finish - Mating: Tin Contact Finish Thickness - Mating: 35μin (0.90μm) Contact Finish - Post: Tin Insulation Color: White Categories: Connectors, Interconnects Shrouding: Shrouded - 4 Wall Contact Length - Post: 0.138" (3.50mm) Insulation Height: 0.183" (4.65mm) Contact Shape: Rectangular Contact Length - Mating: 0.122" (3.10mm) Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Balance

Manufacturer: Molex, LLC
Win Source Part Number: 763964-530151010
Series: MicroBlade 53015
Packaging: Bulk
Number of Positions: 10
Connector Type: Header
Contact Type: Male Blade
Number of Positions Loaded: All
Number of Rows: 1
Termination: Kinked Pin, Solder
Fastening Type: Detent Lock
Contact Material: Phosphor Bronze
Material Flammability Rating: UL94 V-0
Applications: General Purpose, Telecommunications
Mounting: Through Hole, Right Angle
Insulation Material: Polyamide (PA66), Nylon 6/6, Glass Filled
Style: Board to Cable/Wire
Pitch - Mating: 0.079" (2.00mm)
Contact Finish - Mating: Tin
Contact Finish Thickness - Mating: 35μin (0.90μm)
Contact Finish - Post: Tin
Insulation Color: White
Categories: Connectors, Interconnects
Shrouding: Shrouded - 4 Wall
Contact Length - Post: 0.138" (3.50mm)
Insulation Height: 0.183" (4.65mm)
Contact Shape: Rectangular
Contact Length - Mating: 0.122" (3.10mm)
Popularity: Medium
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Electrical Connectors Electrical Connectors
Product Number 340-530151010 763964-530151010
Product Name Electronic Connector Rectangular Connectors - 530151010
Connector Type Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Adapters - NAMV2 - kTB Solutions
Specs
Connector Type Coaxial Connector
View Details
SCTU Rectangular Connectors - LV500-GY-P4/0-4-0-0 - Galco Industrial Electronics
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details
Power Connectors - 113952P1 - Powell Electronics, Inc.
Anderson Power Products
View Details
2 suppliers