Conn Shrouded Header (4 Sides) HDR 9 POS 2mm Solder RA Thru-Hole MicroBlade Bag Product overview: 530150910 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-530150910 can be used for catalog matching and distributor lookup.
Manufacturer: Molex, LLC
Win Source Part Number: 1006047-530150910
Packaging: Bulk
Number of Positions: 9
Connector Type: Header
Contact Type: Male Blade
Number of Positions Loaded: All
Number of Rows: 1
Termination: Kinked Pin, Solder
Fastening Type: Detent Lock
Material Flammability Rating: UL94 V-0
Applications: General Purpose, Telecommunications
Mounting: Through Hole, Right Angle
Insulation Material: Polyamide (PA66), Nylon 6/6, Glass Filled
Style: Board to Cable/Wire
Pitch - Mating: 0.079" (2.00mm)
Contact Finish - Mating: Tin
Contact Finish Thickness - Mating: 35μin (0.90μm)
Contact Finish - Post: Tin
Insulation Color: White
Categories: Connectors, Interconnects
Status: Active
Shrouding: Shrouded - 4 Wall
Contact Length - Post: 0.138" (3.50mm)
Insulation Height: 0.183" (4.65mm)
Contact Shape: Rectangular
Contact Length - Mating: 0.122" (3.10mm)
Popularity: Medium
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Balance
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | |
|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors |
| Product Number | 316-530150910 | 1006047-530150910 |
| Product Name | Electronic Connector | Rectangular Connectors - 530150910 |
| Connector Type | Rectangular Connectors, Heavy Duty |