Molex Rectangular Connectors - 0530150310 530150310

Description
Manufacturer: Molex, LLC Win Source Part Number: 845942-0530150310 Series: MicroBlade 53015 Features: Connector Header position Package: Bulk Part Status: Obsolete Family Name: 053015 Categories: Connectors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Limited Quantity per package: 1000 MSL Level: 1 (Unlimited) HTSUS: 8536.69.4040 Other Part Number: 053015-0310, 053015-0310-E, 0530150310-E, 53015-0310, 53015-0310-E, 530150310, 530150310-E, WM18980
Request a Quote Datasheet
Description
Manufacturer: Molex, LLC Win Source Part Number: 845942-0530150310 Series: MicroBlade 53015 Features: Connector Header position Package: Bulk Part Status: Obsolete Family Name: 053015 Categories: Connectors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Limited Quantity per package: 1000 MSL Level: 1 (Unlimited) HTSUS: 8536.69.4040 Other Part Number: 053015-0310, 053015-0310-E, 0530150310-E, 53015-0310, 53015-0310-E, 530150310, 530150310-E, WM18980
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rectangular Connectors - 0530150310 - 845942-0530150310 - Win Source Electronics
Laguna Hills, CA, United States
Rectangular Connectors - 0530150310
845942-0530150310
Rectangular Connectors - 0530150310 845942-0530150310
Manufacturer: Molex, LLC Win Source Part Number: 845942-0530150310 Series: MicroBlade 53015 Features: Connector Header position Package: Bulk Part Status: Obsolete Family Name: 053015 Categories: Connectors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Limited Quantity per package: 1000 MSL Level: 1 (Unlimited) HTSUS: 8536.69.4040 Other Part Number: 053015-0310, 053015-0310-E, 0530150310-E, 53015-0310, 53015-0310-E, 530150310, 530150310-E, WM18980

Manufacturer: Molex, LLC
Win Source Part Number: 845942-0530150310
Series: MicroBlade 53015
Features: Connector Header position
Package: Bulk
Part Status: Obsolete
Family Name: 053015
Categories: Connectors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Limited
Quantity per package: 1000
MSL Level: 1 (Unlimited)
HTSUS: 8536.69.4040
Other Part Number: 053015-0310, 053015-0310-E, 0530150310-E, 53015-0310, 53015-0310-E, 530150310, 530150310-E, WM18980

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Electrical Connectors
Product Number 845942-0530150310
Product Name Rectangular Connectors - 0530150310
Connector Type Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products

Video Display Connectors Series - Mini Display Port Connectors - Rego Electronics Inc.
Specs
Connector Type Audio / Video; Board Mount Connector
Gender Female / Jack
Termination Through Hole
View Details
Connector - Pogo Pin SMD -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details
62-Pin Hermetic D-sub Connector - 54673 - Douglas Electrical Components
Douglas Electrical Components
Specs
Connector Type D-Sub Connector; Military Connector; USB
Current Rating 3.0 amps
View Details
ARINC Size 8 Pin 75 ohm Connectors - 190937 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; RF and Microwave Connector
Geometry Straight
Voltage Rating 325 volts
View Details