Molex Rectangular Connectors - 530150210 530150210

Description
Manufacturer: Molex, LLC Win Source Part Number: 1006046-530150210 Packaging: Bulk Number of Positions: 2 Connector Type: Header Contact Type: Male Blade Number of Positions Loaded: All Number of Rows: 1 Termination: Press-Fit, Solder Fastening Type: Detent Lock Material Flammability Rating: UL94 V-0 Applications: General Purpose, Telecommunications Mounting: Through Hole, Right Angle Insulation Material: Polyamide (PA66), Nylon 6/6, Glass Filled Style: Board to Cable/Wire Pitch - Mating: 0.079" (2.00mm) Contact Finish - Mating: Tin Contact Finish Thickness - Mating: 35μin (0.90μm) Contact Finish - Post: Tin Insulation Color: White Categories: Connectors, Interconnects Status: Active Shrouding: Shrouded - 4 Wall Contact Length - Post: 0.138" (3.50mm) Insulation Height: 0.183" (4.65mm) Contact Shape: Rectangular Contact Length - Mating: 0.122" (3.10mm) Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Molex, LLC Win Source Part Number: 1006046-530150210 Packaging: Bulk Number of Positions: 2 Connector Type: Header Contact Type: Male Blade Number of Positions Loaded: All Number of Rows: 1 Termination: Press-Fit, Solder Fastening Type: Detent Lock Material Flammability Rating: UL94 V-0 Applications: General Purpose, Telecommunications Mounting: Through Hole, Right Angle Insulation Material: Polyamide (PA66), Nylon 6/6, Glass Filled Style: Board to Cable/Wire Pitch - Mating: 0.079" (2.00mm) Contact Finish - Mating: Tin Contact Finish Thickness - Mating: 35μin (0.90μm) Contact Finish - Post: Tin Insulation Color: White Categories: Connectors, Interconnects Status: Active Shrouding: Shrouded - 4 Wall Contact Length - Post: 0.138" (3.50mm) Insulation Height: 0.183" (4.65mm) Contact Shape: Rectangular Contact Length - Mating: 0.122" (3.10mm) Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rectangular Connectors - 530150210 - 1006046-530150210 - Win Source Electronics
Laguna Hills, CA, United States
Rectangular Connectors - 530150210
1006046-530150210
Rectangular Connectors - 530150210 1006046-530150210
Manufacturer: Molex, LLC Win Source Part Number: 1006046-530150210 Packaging: Bulk Number of Positions: 2 Connector Type: Header Contact Type: Male Blade Number of Positions Loaded: All Number of Rows: 1 Termination: Press-Fit, Solder Fastening Type: Detent Lock Material Flammability Rating: UL94 V-0 Applications: General Purpose, Telecommunications Mounting: Through Hole, Right Angle Insulation Material: Polyamide (PA66), Nylon 6/6, Glass Filled Style: Board to Cable/Wire Pitch - Mating: 0.079" (2.00mm) Contact Finish - Mating: Tin Contact Finish Thickness - Mating: 35μin (0.90μm) Contact Finish - Post: Tin Insulation Color: White Categories: Connectors, Interconnects Status: Active Shrouding: Shrouded - 4 Wall Contact Length - Post: 0.138" (3.50mm) Insulation Height: 0.183" (4.65mm) Contact Shape: Rectangular Contact Length - Mating: 0.122" (3.10mm) Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Balance

Manufacturer: Molex, LLC
Win Source Part Number: 1006046-530150210
Packaging: Bulk
Number of Positions: 2
Connector Type: Header
Contact Type: Male Blade
Number of Positions Loaded: All
Number of Rows: 1
Termination: Press-Fit, Solder
Fastening Type: Detent Lock
Material Flammability Rating: UL94 V-0
Applications: General Purpose, Telecommunications
Mounting: Through Hole, Right Angle
Insulation Material: Polyamide (PA66), Nylon 6/6, Glass Filled
Style: Board to Cable/Wire
Pitch - Mating: 0.079" (2.00mm)
Contact Finish - Mating: Tin
Contact Finish Thickness - Mating: 35μin (0.90μm)
Contact Finish - Post: Tin
Insulation Color: White
Categories: Connectors, Interconnects
Status: Active
Shrouding: Shrouded - 4 Wall
Contact Length - Post: 0.138" (3.50mm)
Insulation Height: 0.183" (4.65mm)
Contact Shape: Rectangular
Contact Length - Mating: 0.122" (3.10mm)
Popularity: Medium
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
Electronic Connector
316-530150210
Electronic Connector 316-530150210
Conn Shrouded Header (4 Sides) HDR 2 POS 2mm Solder RA Thru-Hole MicroBlade™ Product overview: 530150210 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-530150210 can be used for catalog matching and distributor lookup.

Conn Shrouded Header (4 Sides) HDR 2 POS 2mm Solder RA Thru-Hole MicroBlade™ Product overview: 530150210 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-530150210 can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Electrical Connectors Electrical Connectors
Product Number 1006046-530150210 316-530150210
Product Name Rectangular Connectors - 530150210 Electronic Connector
Connector Type Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products