Molex Wire-Board Connector, Header, 3 Position, 2Mm; Product Range Molex 53015-0310

Description
WIRE-BOARD CONNECTOR, HEADER, 3 POSITION, 2MM; Product Range:MicroBlade 53015 Series; Contact Termination Type:Through Hole; Gender:Header; No. of Contacts:3; Pitch Spacing:2mm; Contact Plating:Tin Plated Contacts; No. of Rows:1 RoHS Compliant: Yes
Datasheet
Description
WIRE-BOARD CONNECTOR, HEADER, 3 POSITION, 2MM; Product Range:MicroBlade 53015 Series; Contact Termination Type:Through Hole; Gender:Header; No. of Contacts:3; Pitch Spacing:2mm; Contact Plating:Tin Plated Contacts; No. of Rows:1 RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wire-Board Connector, Header, 3 Position, 2Mm; Product Range Molex - 28M9447 - Newark, An Avnet Company
Chicago, IL, United States
Wire-Board Connector, Header, 3 Position, 2Mm; Product Range Molex
28M9447
Wire-Board Connector, Header, 3 Position, 2Mm; Product Range Molex 28M9447
WIRE-BOARD CONNECTOR, HEADER, 3 POSITION, 2MM; Product Range:MicroBlade 53015 Series; Contact Termination Type:Through Hole; Gender:Header; No. of Contacts:3; Pitch Spacing:2mm; Contact Plating:Tin Plated Contacts; No. of Rows:1 RoHS Compliant: Yes

WIRE-BOARD CONNECTOR, HEADER, 3 POSITION, 2MM; Product Range:MicroBlade 53015 Series; Contact Termination Type:Through Hole; Gender:Header; No. of Contacts:3; Pitch Spacing:2mm; Contact Plating:Tin Plated Contacts; No. of Rows:1 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category IC Interconnect Components
Product Number 28M9447
Product Name Wire-Board Connector, Header, 3 Position, 2Mm; Product Range Molex
Product Type IC Headers
RoHS Compliant RoHS Compliant
Mounting Through-Hole; Through Hole
Unlock Full Specs
to access all available technical data

Similar Products

24+2 Pos. Female Cable Housing, Screw-Lok - G125-22496F1-02-24-00 - Harwin Plc
Specs
RoHS Compliant RoHS Compliant
Current Rating 10 amps
Operating Temperature -65 to 150 C (-85 to 302 F)
View Details
Elastomeric PCB Connectors - ZEBRA® Connector, Gold 8000 - Fujipoly® America Corp.
Specs
Product Type Elastomeric Connectors
Military Standards MIL-STD-202E; MIL-STD-202E, MIL-STD-202E, MIL-STD-202E
Current Rating 0.3500 amps
View Details
PCB Headers & Receptacles - 103168-3 - TE Connectivity
Specs
Mounting Through-Hole; Board Mount
Current Rating 3 amps
Insulation Resistance 5000 Mohms
View Details
2 suppliers