Molex Circular Connectors - Circular Connectors - Housings - 53015-0310 53015-0310

Description
Manufacturer: Molex, LLC Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1039158-53015-0310 Packaging: Bulk Number of Positions: 3 Pitch: 2 mm Color: White Number of Rows: 1 Termination: Through Hole Contact Material: Bronze Voltage Rating: 125 V Current Rating: 2 A Number of Contacts: 3 Gender: Male Housing Material: Nylon Number of Circuits: 3 Orientation: Right Angle Contact Plating: Tin Contact Resistance: 20 mΩ Plating: Tin Categories: Circular Connectors - Housings Insulation Resistance: 1 GΩ Alternative Parts (Cross-Reference): 2-173983-3; 53254-0370; 87553-0311; TMM-103-02-T-S; 281698-3; 53426-0310; 826947-30530150310; 530-15-0310; 53015-0310.; 530150310; Country of Origin: TW Popularity: Low Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C Lead Free: Yes Mount: Through Hole RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -20 °C Voltage Rating (DC): 125 V REACH SVHC: Unknown Lead Pitch: 2 mm Flammability Rating: UL94 V-0 Glow Wire Compliant: Non-compliant
Request a Quote
Description
Manufacturer: Molex, LLC Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1039158-53015-0310 Packaging: Bulk Number of Positions: 3 Pitch: 2 mm Color: White Number of Rows: 1 Termination: Through Hole Contact Material: Bronze Voltage Rating: 125 V Current Rating: 2 A Number of Contacts: 3 Gender: Male Housing Material: Nylon Number of Circuits: 3 Orientation: Right Angle Contact Plating: Tin Contact Resistance: 20 mΩ Plating: Tin Categories: Circular Connectors - Housings Insulation Resistance: 1 GΩ Alternative Parts (Cross-Reference): 2-173983-3; 53254-0370; 87553-0311; TMM-103-02-T-S; 281698-3; 53426-0310; 826947-30530150310; 530-15-0310; 53015-0310.; 530150310; Country of Origin: TW Popularity: Low Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C Lead Free: Yes Mount: Through Hole RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -20 °C Voltage Rating (DC): 125 V REACH SVHC: Unknown Lead Pitch: 2 mm Flammability Rating: UL94 V-0 Glow Wire Compliant: Non-compliant
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Circular Connectors - Circular Connectors - Housings - 53015-0310 - 1039158-53015-0310 - Win Source Electronics
Laguna Hills, CA, United States
Circular Connectors - Circular Connectors - Housings - 53015-0310
1039158-53015-0310
Circular Connectors - Circular Connectors - Housings - 53015-0310 1039158-53015-0310
Manufacturer: Molex, LLC Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1039158-53015-0310 Packaging: Bulk Number of Positions: 3 Pitch: 2 mm Color: White Number of Rows: 1 Termination: Through Hole Contact Material: Bronze Voltage Rating: 125 V Current Rating: 2 A Number of Contacts: 3 Gender: Male Housing Material: Nylon Number of Circuits: 3 Orientation: Right Angle Contact Plating: Tin Contact Resistance: 20 mΩ Plating: Tin Categories: Circular Connectors - Housings Insulation Resistance: 1 GΩ Alternative Parts (Cross-Reference): 2-173983-3; 53254-0370; 87553-0311; TMM-103-02-T-S; 281698-3; 53426-0310; 826947-30530150310; 530-15-0310; 53015-0310.; 530150310; Country of Origin: TW Popularity: Low Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C Lead Free: Yes Mount: Through Hole RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -20 °C Voltage Rating (DC): 125 V REACH SVHC: Unknown Lead Pitch: 2 mm Flammability Rating: UL94 V-0 Glow Wire Compliant: Non-compliant

Manufacturer: Molex, LLC
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1039158-53015-0310
Packaging: Bulk
Number of Positions: 3
Pitch: 2 mm
Color: White
Number of Rows: 1
Termination: Through Hole
Contact Material: Bronze
Voltage Rating: 125 V
Current Rating: 2 A
Number of Contacts: 3
Gender: Male
Housing Material: Nylon
Number of Circuits: 3
Orientation: Right Angle
Contact Plating: Tin
Contact Resistance: 20 mΩ
Plating: Tin
Categories: Circular Connectors - Housings
Insulation Resistance: 1 GΩ
Alternative Parts (Cross-Reference): 2-173983-3; 53254-0370; 87553-0311; TMM-103-02-T-S; 281698-3; 53426-0310; 826947-30530150310; 530-15-0310; 53015-0310.; 530150310;
Country of Origin: TW
Popularity: Low
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 85 °C
Lead Free: Yes
Mount: Through Hole
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -20 °C
Voltage Rating (DC): 125 V
REACH SVHC: Unknown
Lead Pitch: 2 mm
Flammability Rating: UL94 V-0
Glow Wire Compliant: Non-compliant

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Electrical Connectors
Product Number 1039158-53015-0310
Product Name Circular Connectors - Circular Connectors - Housings - 53015-0310
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

DC Micro (M12) receptacle - 888D-F4AC5-0M5 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Connector Type Micro Connector and Nano Connector
Gender Female / Jack
Geometry Straight
View Details
PCB Connectors - NCA-FL4G-S-02 - kTB Solutions
Specs
Connector Type Board Mount Connector
Gender Female / Jack
View Details