Molex Rectangular Connectors - 0530140210 530140210

Description
Manufacturer: Molex, LLC Win Source Part Number: 846060-0530140210 Series: MicroBlade 53014 Features: Connector Header Through Hole 2 position 0.079" (2.00mm) Package: Bulk Mounting: Through Hole Part Status: Obsolete Family Name: 053014 Categories: Connectors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Limited Quantity per package: 1000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8536.69.4040 Other Part Number: 053014-0210, 053014-0210-E, 0530140210-E, 53014-0210, 53014-0210-E, 530140210, 530140210-E, WM18966
Request a Quote Datasheet
Description
Manufacturer: Molex, LLC Win Source Part Number: 846060-0530140210 Series: MicroBlade 53014 Features: Connector Header Through Hole 2 position 0.079" (2.00mm) Package: Bulk Mounting: Through Hole Part Status: Obsolete Family Name: 053014 Categories: Connectors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Limited Quantity per package: 1000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8536.69.4040 Other Part Number: 053014-0210, 053014-0210-E, 0530140210-E, 53014-0210, 53014-0210-E, 530140210, 530140210-E, WM18966
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rectangular Connectors - 0530140210 - 846060-0530140210 - Win Source Electronics
Laguna Hills, CA, United States
Rectangular Connectors - 0530140210
846060-0530140210
Rectangular Connectors - 0530140210 846060-0530140210
Manufacturer: Molex, LLC Win Source Part Number: 846060-0530140210 Series: MicroBlade 53014 Features: Connector Header Through Hole 2 position 0.079" (2.00mm) Package: Bulk Mounting: Through Hole Part Status: Obsolete Family Name: 053014 Categories: Connectors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Limited Quantity per package: 1000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8536.69.4040 Other Part Number: 053014-0210, 053014-0210-E, 0530140210-E, 53014-0210, 53014-0210-E, 530140210, 530140210-E, WM18966

Manufacturer: Molex, LLC
Win Source Part Number: 846060-0530140210
Series: MicroBlade 53014
Features: Connector Header Through Hole 2 position 0.079" (2.00mm)
Package: Bulk
Mounting: Through Hole
Part Status: Obsolete
Family Name: 053014
Categories: Connectors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Limited
Quantity per package: 1000
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8536.69.4040
Other Part Number: 053014-0210, 053014-0210-E, 0530140210-E, 53014-0210, 53014-0210-E, 530140210, 530140210-E, WM18966

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Electrical Connectors
Product Number 846060-0530140210
Product Name Rectangular Connectors - 0530140210
Connector Type Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products