Molex Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins 53014-0910

Description
Win Source Part Number: 985011-53014-0910 Category: Connectors, Interconnects>Rectan gular Connectors - Headers, Male Pins Series: * Package: Box Standard Package: 1 ECCN: EAR99 Fake Threat In the Open Market: 64 pct. MSL Level: Vendor Undefined REACH Status: REACH info available upon request HTSUS: 8536.69.4040 Mfr: Molex Other Names: 2266-53014-0910
Request a Quote Datasheet
Description
Win Source Part Number: 985011-53014-0910 Category: Connectors, Interconnects>Rectan gular Connectors - Headers, Male Pins Series: * Package: Box Standard Package: 1 ECCN: EAR99 Fake Threat In the Open Market: 64 pct. MSL Level: Vendor Undefined REACH Status: REACH info available upon request HTSUS: 8536.69.4040 Mfr: Molex Other Names: 2266-53014-0910
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins - 985011-53014-0910 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins
985011-53014-0910
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins 985011-53014-0910
Win Source Part Number: 985011-53014-0910 Category: Connectors, Interconnects>Rectan gular Connectors - Headers, Male Pins Series: * Package: Box Standard Package: 1 ECCN: EAR99 Fake Threat In the Open Market: 64 pct. MSL Level: Vendor Undefined REACH Status: REACH info available upon request HTSUS: 8536.69.4040 Mfr: Molex Other Names: 2266-53014-0910

Win Source Part Number: 985011-53014-0910
Category: Connectors, Interconnects>Rectangular Connectors - Headers, Male Pins
Series: *
Package: Box
Standard Package: 1
ECCN: EAR99
Fake Threat In the Open Market: 64 pct.
MSL Level: Vendor Undefined
REACH Status: REACH info available upon request
HTSUS: 8536.69.4040
Mfr: Molex
Other Names: 2266-53014-0910

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Interconnect Components
Product Number 985011-53014-0910
Product Name Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins
Product Type IC Headers
Unlock Full Specs
to access all available technical data

Similar Products

ESJ Series H-Pin Socket -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Product Type IC Socket
Operating Temperature 200 C (392 F)
View Details
Din 41612 Pcb Connector, Header, 96 Way; Product Range Amphenol Communications Solutions - 63K0451 - Newark, An Avnet Company
Specs
Product Type IC Headers
RoHS Compliant RoHS Compliant
Contact Plating Gold; Gold Plated Contacts
View Details
676 Series TSSOP Devices Dual Pinch ZIF -  - Sensata Technologies
Specs
Product Type IC Socket
Insulation Resistance 12000 Mohms
Contact Resistance 30 milliohms
View Details
8+6 Pos. Male Cable Housing, Screw-Lok - G125-32496M1-06-08-00 - Harwin Plc
Specs
RoHS Compliant RoHS Compliant
Current Rating 10 amps
Operating Temperature -65 to 150 C (-85 to 302 F)
View Details
2 suppliers