CONNECTOR, HEADER, 8POS, 1ROW, 2MM; Connector Systems:Signal; Pitch Spacing:2mm; No. of Rows:1Rows; No. of Contacts:8Contacts; Contact Termination Type:Through Hole; Product Range:MicroBlade 53014 Series; Connector Shroud:Shrouded RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | RF and Microwave Connectors |
| Product Number | 32M7224 |
| Product Name | Connector, Header, 8Pos, 1Row, 2Mm; Connector Systems Molex |