Molex 2A 125V Electronic Connector 53014-0510

Description
5 Pos 1 Row 2mm Pitch Male Header Connector, Straight, 2A, 125V Product overview: 53014-0510 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2A, 125V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 2A, 125V, Electronic Connector, Circular Connector Housings. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 320-53014-0510 can be used for catalog matching and distributor lookup.
Request a Quote
Description
5 Pos 1 Row 2mm Pitch Male Header Connector, Straight, 2A, 125V Product overview: 53014-0510 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2A, 125V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 2A, 125V, Electronic Connector, Circular Connector Housings. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 320-53014-0510 can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
2A 125V Electronic Connector
320-53014-0510
2A 125V Electronic Connector 320-53014-0510
5 Pos 1 Row 2mm Pitch Male Header Connector, Straight, 2A, 125V Product overview: 53014-0510 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2A, 125V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 2A, 125V, Electronic Connector, Circular Connector Housings. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 320-53014-0510 can be used for catalog matching and distributor lookup.

5 Pos 1 Row 2mm Pitch Male Header Connector, Straight, 2A, 125V Product overview: 53014-0510 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2A, 125V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 2A, 125V, Electronic Connector, Circular Connector Housings. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 320-53014-0510 can be used for catalog matching and distributor lookup.

Supplier's Site
Circular Connectors - Circular Connectors - Housings - 53014-0510 - 1145813-53014-0510 - Win Source Electronics
Laguna Hills, CA, United States
Circular Connectors - Circular Connectors - Housings - 53014-0510
1145813-53014-0510
Circular Connectors - Circular Connectors - Housings - 53014-0510 1145813-53014-0510
Manufacturer: Molex, LLC Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1145813-53014-0510 Number of Positions: 5 Pitch: 2 mm Color: Natural Number of Rows: 1 Termination: Solder Contact Material: Brass Voltage Rating: 125 V Current Rating: 2 A Number of Contacts: 5 Gender: Male Length: 12 mm Housing Material: Nylon Number of Circuits: 5 Orientation: Vertical Contact Plating: Tin Housing Color: Natural Contact Resistance: 20 mΩ Height: 5.85 mm Plating: Tin Categories: Circular Connectors - Housings Insulation Resistance: 1 GΩ Country of Origin: TW Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Limited Depth: 4.35 mm Lead Free: Lead Free Mount: Through Hole RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -20 °C Voltage Rating (DC): 125 V REACH SVHC: Unknown Lead Pitch: 2 mm Flammability Rating: UL94 V-0 Glow Wire Compliant: Non-compliant Max Operating Temperature: 85 °C

Manufacturer: Molex, LLC
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1145813-53014-0510
Number of Positions: 5
Pitch: 2 mm
Color: Natural
Number of Rows: 1
Termination: Solder
Contact Material: Brass
Voltage Rating: 125 V
Current Rating: 2 A
Number of Contacts: 5
Gender: Male
Length: 12 mm
Housing Material: Nylon
Number of Circuits: 5
Orientation: Vertical
Contact Plating: Tin
Housing Color: Natural
Contact Resistance: 20 mΩ
Height: 5.85 mm
Plating: Tin
Categories: Circular Connectors - Housings
Insulation Resistance: 1 GΩ
Country of Origin: TW
Popularity: Medium
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Limited
Depth: 4.35 mm
Lead Free: Lead Free
Mount: Through Hole
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -20 °C
Voltage Rating (DC): 125 V
REACH SVHC: Unknown
Lead Pitch: 2 mm
Flammability Rating: UL94 V-0
Glow Wire Compliant: Non-compliant
Max Operating Temperature: 85 °C

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Electrical Connectors Electrical Connectors
Product Number 320-53014-0510 1145813-53014-0510
Product Name 2A 125V Electronic Connector Circular Connectors - Circular Connectors - Housings - 53014-0510
Gender Male / Plug
Termination Through Hole Solder
Voltage Rating 125 volts 125 volts
Unlock Full Specs
to access all available technical data

Similar Products

Multipin Connector, 3 Pin, 500 Volts, 3.5 Amps Per Pin - A1617-1-CN - MPF Products, INC.
Specs
Voltage Rating 500 volts
Current Rating 3.5 amps
View Details
M.2 / Mini PCI-E 52P / Mini PCI 124P Connectors Series - M.2 (NGFF) Connectors - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; Card Edge Connector
Gender Female / Jack
Termination Through Hole
View Details
Industrial Circular Connectors - 336026 - RS Components, Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Gender Female / Jack
View Details