Molex Wire-Board Connector, Header, 5 Position, 2Mm; Pitch Spacing Molex 53014-0510

Description
WIRE-BOARD CONNECTOR, HEADER, 5 POSITION, 2MM; Pitch Spacing:2mm; No. of Contacts:5Contacts; Gender:Header; Product Range:MicroBlade 53014 Series; Contact Termination Type:Through Hole; No. of Rows:1Rows; External Depth:0.472" RoHS Compliant: Yes
Datasheet
Description
WIRE-BOARD CONNECTOR, HEADER, 5 POSITION, 2MM; Pitch Spacing:2mm; No. of Contacts:5Contacts; Gender:Header; Product Range:MicroBlade 53014 Series; Contact Termination Type:Through Hole; No. of Rows:1Rows; External Depth:0.472" RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wire-Board Connector, Header, 5 Position, 2Mm; Pitch Spacing Molex - 95H9635 - Newark, An Avnet Company
Chicago, IL, United States
Wire-Board Connector, Header, 5 Position, 2Mm; Pitch Spacing Molex
95H9635
Wire-Board Connector, Header, 5 Position, 2Mm; Pitch Spacing Molex 95H9635
WIRE-BOARD CONNECTOR, HEADER, 5 POSITION, 2MM; Pitch Spacing:2mm; No. of Contacts:5Contacts; Gender:Header; Product Range:MicroBlade 53014 Series; Contact Termination Type:Through Hole; No. of Rows:1Rows; External Depth:0.472" RoHS Compliant: Yes

WIRE-BOARD CONNECTOR, HEADER, 5 POSITION, 2MM; Pitch Spacing:2mm; No. of Contacts:5Contacts; Gender:Header; Product Range:MicroBlade 53014 Series; Contact Termination Type:Through Hole; No. of Rows:1Rows; External Depth:0.472" RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category IC Interconnect Components
Product Number 95H9635
Product Name Wire-Board Connector, Header, 5 Position, 2Mm; Pitch Spacing Molex
Product Type IC Headers
Unlock Full Specs
to access all available technical data

Similar Products

Levan Elastomeric Contact Test Socket: High Bandwidth Test Socket for IC Testing -  - Smiths Interconnect, a Molex company
Specs
Product Type IC Socket
Socket Type BGA; LGA; QFNL; Test
Operating Temperature -55 to 160 C (-67 to 320 F)
View Details
Connector, Hard Metric, Hdr, 8Pos, 6Mm; Product Range Amphenol Communications Solutions - 06M1882 - Newark, An Avnet Company
Specs
Product Type IC Headers
RoHS Compliant RoHS Compliant
Mounting Through-Hole; Through Hole
View Details
Headers & Wire Housings - G125-MV11605L1R - Powell Electronics, Inc.
Specs
Product Type IC Headers
Mounting Through-Hole
View Details