Molex 2A 125V Electronic Connector 53014-0210

Description
2 Pos Male Header, 1 Row, 2A, 125V, 2mm Pitch, Solder Product overview: 53014-0210 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2A, 125V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 2A, 125V, Electronic Connector, Circular Connector Housings. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 320-53014-0210 can be used for catalog matching and distributor lookup.
Request a Quote
Description
2 Pos Male Header, 1 Row, 2A, 125V, 2mm Pitch, Solder Product overview: 53014-0210 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2A, 125V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 2A, 125V, Electronic Connector, Circular Connector Housings. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 320-53014-0210 can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
2A 125V Electronic Connector
320-53014-0210
2A 125V Electronic Connector 320-53014-0210
2 Pos Male Header, 1 Row, 2A, 125V, 2mm Pitch, Solder Product overview: 53014-0210 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2A, 125V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 2A, 125V, Electronic Connector, Circular Connector Housings. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 320-53014-0210 can be used for catalog matching and distributor lookup.

2 Pos Male Header, 1 Row, 2A, 125V, 2mm Pitch, Solder Product overview: 53014-0210 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2A, 125V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 2A, 125V, Electronic Connector, Circular Connector Housings. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 320-53014-0210 can be used for catalog matching and distributor lookup.

Supplier's Site
Circular Connectors - Circular Connectors - Housings - 53014-0210 - 1039157-53014-0210 - Win Source Electronics
Laguna Hills, CA, United States
Circular Connectors - Circular Connectors - Housings - 53014-0210
1039157-53014-0210
Circular Connectors - Circular Connectors - Housings - 53014-0210 1039157-53014-0210
Manufacturer: Molex, LLC Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1039157-53014-0210 Number of Positions: 2 Pitch: 2 mm Color: Natural Number of Rows: 1 Termination: Solder, Through Hole Contact Material: Bronze Voltage Rating: 125 V Current Rating: 2 A Number of Contacts: 2 Gender: Male Housing Material: Nylon Number of Circuits: 2 Orientation: Straight Contact Plating: Tin Contact Resistance: 20 mΩ Contact Gender: Male Categories: Circular Connectors - Housings Insulation Resistance: 1 GΩ Alternative Parts (Cross-Reference): M22-2510246; 292161-2; 292132-2; TMM-102-03-T-S; M22-2010205; 53015-02100530140210 ; 53014-0210.; 53014-0210..; Popularity: Low Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C Lead Free: Yes Mount: Through Hole RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -20 °C Voltage Rating (DC): 125 V Lead Pitch: 2 mm Flammability Rating: UL94 V-0 Glow Wire Compliant: Non-compliant

Manufacturer: Molex, LLC
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1039157-53014-0210
Number of Positions: 2
Pitch: 2 mm
Color: Natural
Number of Rows: 1
Termination: Solder, Through Hole
Contact Material: Bronze
Voltage Rating: 125 V
Current Rating: 2 A
Number of Contacts: 2
Gender: Male
Housing Material: Nylon
Number of Circuits: 2
Orientation: Straight
Contact Plating: Tin
Contact Resistance: 20 mΩ
Contact Gender: Male
Categories: Circular Connectors - Housings
Insulation Resistance: 1 GΩ
Alternative Parts (Cross-Reference): M22-2510246; 292161-2; 292132-2; TMM-102-03-T-S; M22-2010205; 53015-02100530140210; 53014-0210.; 53014-0210..;
Popularity: Low
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 85 °C
Lead Free: Yes
Mount: Through Hole
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -20 °C
Voltage Rating (DC): 125 V
Lead Pitch: 2 mm
Flammability Rating: UL94 V-0
Glow Wire Compliant: Non-compliant

Buy Now
Connector, Header, 2Pos, 1Row, 2Mm; Connector Systems Molex - 28M9444 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Header, 2Pos, 1Row, 2Mm; Connector Systems Molex
28M9444
Connector, Header, 2Pos, 1Row, 2Mm; Connector Systems Molex 28M9444
CONNECTOR, HEADER, 2POS, 1ROW, 2MM; Connector Systems:Signal; Pitch Spacing:2mm; No. of Rows:1Rows; No. of Contacts:2Contacts; Contact Termination Type:Through Hole; Product Range:MicroBlade 53014 Series; Connector Shroud:Shrouded RoHS Compliant: Yes

CONNECTOR, HEADER, 2POS, 1ROW, 2MM; Connector Systems:Signal; Pitch Spacing:2mm; No. of Rows:1Rows; No. of Contacts:2Contacts; Contact Termination Type:Through Hole; Product Range:MicroBlade 53014 Series; Connector Shroud:Shrouded RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors RF and Microwave Connectors
Product Number 320-53014-0210 1039157-53014-0210 28M9444
Product Name 2A 125V Electronic Connector Circular Connectors - Circular Connectors - Housings - 53014-0210 Connector, Header, 2Pos, 1Row, 2Mm; Connector Systems Molex
Gender Male / Plug
Termination Solder Solder, Through Hole
Voltage Rating 125 volts 125 volts
Unlock Full Specs
to access all available technical data