Molex Connectors,Interconnects 529910708

Description
Manufacturer: Molex, LLC Win Source Part Number: 133321-0529910708 Category: Connectors,Interconn ects Family: Rectangular - Board to Board Connectors - Arrays, Edge Type, Mezzanine Series: SlimStack? 52991 Packaging: Reel(TR) Number of Positions: 70 Pitch: 0.020" (0.50mm) Mounting Style: SMD/SMT Connector Type: Receptacle, Center Strip Contacts Number of Rows: 2 Contact Finish: Gold Contact Finish Thickness: 3.9μin (0.10μm) Mated Stacking Heights: 3mm, 4mm Height Above Board: 0.089" (2.26mm) Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Molex, LLC Win Source Part Number: 133321-0529910708 Category: Connectors,Interconn ects Family: Rectangular - Board to Board Connectors - Arrays, Edge Type, Mezzanine Series: SlimStack? 52991 Packaging: Reel(TR) Number of Positions: 70 Pitch: 0.020" (0.50mm) Mounting Style: SMD/SMT Connector Type: Receptacle, Center Strip Contacts Number of Rows: 2 Contact Finish: Gold Contact Finish Thickness: 3.9μin (0.10μm) Mated Stacking Heights: 3mm, 4mm Height Above Board: 0.089" (2.26mm) Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors,Interconnects - 133321-0529910708 - Win Source Electronics
Laguna Hills, CA, United States
Connectors,Interconnects
133321-0529910708
Connectors,Interconnects 133321-0529910708
Manufacturer: Molex, LLC Win Source Part Number: 133321-0529910708 Category: Connectors,Interconn ects Family: Rectangular - Board to Board Connectors - Arrays, Edge Type, Mezzanine Series: SlimStack? 52991 Packaging: Reel(TR) Number of Positions: 70 Pitch: 0.020" (0.50mm) Mounting Style: SMD/SMT Connector Type: Receptacle, Center Strip Contacts Number of Rows: 2 Contact Finish: Gold Contact Finish Thickness: 3.9μin (0.10μm) Mated Stacking Heights: 3mm, 4mm Height Above Board: 0.089" (2.26mm) Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Limited

Manufacturer: Molex, LLC
Win Source Part Number: 133321-0529910708
Category: Connectors,Interconnects
Family: Rectangular - Board to Board Connectors - Arrays, Edge Type, Mezzanine
Series: SlimStack? 52991
Packaging: Reel(TR)
Number of Positions: 70
Pitch: 0.020" (0.50mm)
Mounting Style: SMD/SMT
Connector Type: Receptacle, Center Strip Contacts
Number of Rows: 2
Contact Finish: Gold
Contact Finish Thickness: 3.9μin (0.10μm)
Mated Stacking Heights: 3mm, 4mm
Height Above Board: 0.089" (2.26mm)
Popularity: Medium
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Singapore, Singapore
SMD Electronic Connector
308-529910708
SMD Electronic Connector 308-529910708
Conn Board to Board RCP 70 POS 0.5mm Solder ST SMD SlimStack™ T/R Product overview: 529910708 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Board to Board & Mezzanine Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 308-529910708 can be used for catalog matching and distributor lookup.

Conn Board to Board RCP 70 POS 0.5mm Solder ST SMD SlimStack™ T/R Product overview: 529910708 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Board to Board & Mezzanine Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 308-529910708 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Futian, China
Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board)
0529910708
Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) 0529910708
CONN RCPT 70POS SMD GOLD

CONN RCPT 70POS SMD GOLD

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 133321-0529910708 308-529910708 0529910708
Product Name Connectors,Interconnects SMD Electronic Connector Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board)
Mounting SMD/SMT
Unlock Full Specs
to access all available technical data

Similar Products

Multipin Connector, 5 Pin, 500 Volts, 3.5 Amps Per Pin - A1420-1-CN - MPF Products, INC.
Specs
Voltage Rating 500 volts
Current Rating 3.5 amps
View Details
50 Ohm HN Connector, HN 90° Plug - 190805 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Geometry Right Angle
Termination Crimp
View Details
HyperGrip® Series: Push Pull High Density Connectors -  - Smiths Interconnect, a Molex company
Specs
Connector Type Circular / Cylindrical Connectors
View Details
ix Industrial IO Plug - NDHN6G7 - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Rectangular Connectors, Heavy Duty
Gender Male / Plug
Termination IDC
View Details
2 suppliers