Molex Connectors,Interconnects 529910408

Description
Manufacturer: Molex, LLC Win Source Part Number: 134930-0529910408 Category: Connectors,Interconn ects Family: Rectangular - Board to Board Connectors - Arrays, Edge Type, Mezzanine Series: SlimStack? 52991 Packaging: Reel(TR) Number of Positions: 40 Pitch: 0.020" (0.50mm) Mounting Style: SMD/SMT Connector Type: Receptacle, Center Strip Contacts Number of Rows: 2 Contact Finish: Gold Contact Finish Thickness: 3.9μin (0.10μm) Mated Stacking Heights: 3mm, 4mm Height Above Board: 0.089" (2.26mm) Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Molex, LLC Win Source Part Number: 134930-0529910408 Category: Connectors,Interconn ects Family: Rectangular - Board to Board Connectors - Arrays, Edge Type, Mezzanine Series: SlimStack? 52991 Packaging: Reel(TR) Number of Positions: 40 Pitch: 0.020" (0.50mm) Mounting Style: SMD/SMT Connector Type: Receptacle, Center Strip Contacts Number of Rows: 2 Contact Finish: Gold Contact Finish Thickness: 3.9μin (0.10μm) Mated Stacking Heights: 3mm, 4mm Height Above Board: 0.089" (2.26mm) Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors,Interconnects - 134930-0529910408 - Win Source Electronics
Laguna Hills, CA, United States
Connectors,Interconnects
134930-0529910408
Connectors,Interconnects 134930-0529910408
Manufacturer: Molex, LLC Win Source Part Number: 134930-0529910408 Category: Connectors,Interconn ects Family: Rectangular - Board to Board Connectors - Arrays, Edge Type, Mezzanine Series: SlimStack? 52991 Packaging: Reel(TR) Number of Positions: 40 Pitch: 0.020" (0.50mm) Mounting Style: SMD/SMT Connector Type: Receptacle, Center Strip Contacts Number of Rows: 2 Contact Finish: Gold Contact Finish Thickness: 3.9μin (0.10μm) Mated Stacking Heights: 3mm, 4mm Height Above Board: 0.089" (2.26mm) Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Limited

Manufacturer: Molex, LLC
Win Source Part Number: 134930-0529910408
Category: Connectors,Interconnects
Family: Rectangular - Board to Board Connectors - Arrays, Edge Type, Mezzanine
Series: SlimStack? 52991
Packaging: Reel(TR)
Number of Positions: 40
Pitch: 0.020" (0.50mm)
Mounting Style: SMD/SMT
Connector Type: Receptacle, Center Strip Contacts
Number of Rows: 2
Contact Finish: Gold
Contact Finish Thickness: 3.9μin (0.10μm)
Mated Stacking Heights: 3mm, 4mm
Height Above Board: 0.089" (2.26mm)
Popularity: Medium
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Connectors, Interconnects- Rectangular Connectors -Arrays, Edge Type, Mezzanine (Board to Board) -  - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects- Rectangular Connectors -Arrays, Edge Type, Mezzanine (Board to Board)
Connectors, Interconnects- Rectangular Connectors -Arrays, Edge Type, Mezzanine (Board to Board)
Manufacturer: Molex Category: Connectors, Interconnects- Rectangular Connectors -Arrays, Edge Type, Mezzanine (Board to Board) Series: SlimStack 52991 Package: Tape & Reel (TR) Cut Tape (CT) Product Status: Active Connector Type: Receptacle, Center Strip Contacts Number of Positions: 40 Number of Rows: 2 Contact Finish: Gold Contact Finish Thickness: 4.00µin (0.100µm)

Manufacturer: Molex
Category: Connectors, Interconnects- Rectangular Connectors -Arrays, Edge Type, Mezzanine (Board to Board)
Series: SlimStack 52991
Package: Tape & Reel (TR) Cut Tape (CT)
Product Status: Active
Connector Type: Receptacle, Center Strip Contacts
Number of Positions: 40
Number of Rows: 2
Contact Finish: Gold
Contact Finish Thickness: 4.00µin (0.100µm)

Buy Now Datasheet
Singapore, Singapore
SMD Electronic Connector
308-529910408
SMD Electronic Connector 308-529910408
Conn Board to Board RCP 40 POS 0.5mm Solder ST SMD SlimStack™ T/R Product overview: 529910408 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Board to Board & Mezzanine Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 308-529910408 can be used for catalog matching and distributor lookup.

Conn Board to Board RCP 40 POS 0.5mm Solder ST SMD SlimStack™ T/R Product overview: 529910408 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Board to Board & Mezzanine Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 308-529910408 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Futian, China
Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board)
0529910408
Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) 0529910408
CONN RCPT 40POS SMD GOLD

CONN RCPT 40POS SMD GOLD

Supplier's Site

Technical Specifications

  Win Source Electronics Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 134930-0529910408 308-529910408 0529910408
Product Name Connectors,Interconnects Connectors, Interconnects- Rectangular Connectors -Arrays, Edge Type, Mezzanine (Board to Board) SMD Electronic Connector Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board)
Mounting SMD/SMT
Unlock Full Specs
to access all available technical data

Similar Products

50 Ohm C Connector, C 90° Plug - 190307 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Geometry Right Angle
Termination Crimp
View Details
Connector - Magnetic Power Connector -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Termination Magnetic
Voltage Rating 12 volts
Current Rating 1.0 to 3.0 amps
View Details
Ribbon Cable Connectors - 104130-1 - TE Connectivity
Specs
Connector Type Board to Board Connector
Termination Through Hole - Solder
Mounting Board Mount
View Details
3 suppliers
Coaxial Adapters - NAM3N - kTB Solutions
Specs
Connector Type Coaxial Connector
View Details