Molex Connectors, Interconnects -Rectangular Connectors -Arrays, Edge Type, Mezzanine (Board to Board) 529910308

Description
Manufacturer: Molex Category: Connectors, Interconnects -Rectangular Connectors -Arrays, Edge Type, Mezzanine (Board to Board) Series: SlimStack 52991 Package: Tape & Reel (TR) Cut Tape (CT) Product Status: Active Connector Type: Receptacle, Center Strip Contacts Number of Positions: 30 Pitch: 0.020" (0.50mm) Number of Rows: 2 Mounting Type: Surface Mount
Request a Quote Datasheet
Description
Manufacturer: Molex Category: Connectors, Interconnects -Rectangular Connectors -Arrays, Edge Type, Mezzanine (Board to Board) Series: SlimStack 52991 Package: Tape & Reel (TR) Cut Tape (CT) Product Status: Active Connector Type: Receptacle, Center Strip Contacts Number of Positions: 30 Pitch: 0.020" (0.50mm) Number of Rows: 2 Mounting Type: Surface Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects -Rectangular Connectors -Arrays, Edge Type, Mezzanine (Board to Board) -  - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects -Rectangular Connectors -Arrays, Edge Type, Mezzanine (Board to Board)
Connectors, Interconnects -Rectangular Connectors -Arrays, Edge Type, Mezzanine (Board to Board)
Manufacturer: Molex Category: Connectors, Interconnects -Rectangular Connectors -Arrays, Edge Type, Mezzanine (Board to Board) Series: SlimStack 52991 Package: Tape & Reel (TR) Cut Tape (CT) Product Status: Active Connector Type: Receptacle, Center Strip Contacts Number of Positions: 30 Pitch: 0.020" (0.50mm) Number of Rows: 2 Mounting Type: Surface Mount

Manufacturer: Molex
Category: Connectors, Interconnects -Rectangular Connectors -Arrays, Edge Type, Mezzanine (Board to Board)
Series: SlimStack 52991
Package: Tape & Reel (TR) Cut Tape (CT)
Product Status: Active
Connector Type: Receptacle, Center Strip Contacts
Number of Positions: 30
Pitch: 0.020" (0.50mm)
Number of Rows: 2
Mounting Type: Surface Mount

Buy Now Datasheet
Shenzhen, China
Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board)
0529910308
Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) 0529910308
CONN RCPT 30POS SMD GOLD

CONN RCPT 30POS SMD GOLD

Supplier's Site

Technical Specifications

  Win Source Electronics Acme Chip Technology Co., Limited
Product Category Electrical Connectors Electrical Connectors
Product Number 0529910308
Product Name Connectors, Interconnects -Rectangular Connectors -Arrays, Edge Type, Mezzanine (Board to Board) Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board)
Connector Type Board to Board Connector; Card Edge Connector; Rectangular Connectors, Heavy Duty Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products

3-Prong Angle Connector, 15 Amp 125 Volt 5-15R Nylon Housing - 5681 - Suzhou Ele Mfg Co., Ltd.
Specs
Geometry Right Angle
Voltage Rating 125 volts
Current Rating 15.0 amps
View Details
PCI Express - 10061913-110CLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Card Edge Connector; PC Card Connector
Voltage Rating 300 volts
Current Rating 1.1 amps
View Details
3 suppliers
37-Pin Hermetic D-sub Connector - 54668 - Douglas Electrical Components
Douglas Electrical Components
Specs
Connector Type D-Sub Connector; Military Connector; USB
Current Rating 3.0 amps
View Details
Circular Connector Contacts - 006-0912-20-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
Contact Size (AWG) 20 to 24 AWG
View Details