Molex Connector, Stacking, Rcpt, 70Pos, 2Row; Mezzanine Connector Type Molex 52991-0708

Description
Connector
Request a Quote Datasheet
Description
Connector
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
Connector

Connector

Buy Now
Connector, Stacking, Rcpt, 70Pos, 2Row; Mezzanine Connector Type Molex - 96M8611 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Stacking, Rcpt, 70Pos, 2Row; Mezzanine Connector Type Molex
96M8611
Connector, Stacking, Rcpt, 70Pos, 2Row; Mezzanine Connector Type Molex 96M8611
CONNECTOR, STACKING, RCPT, 70POS, 2ROW; Mezzanine Connector Type:Receptacle; Pitch Spacing:0.5mm; No. of Rows:2Rows; No. of Contacts:70Contacts; Connector Mounting:Surface Mount; Contact Material:Phosphor Bronze; Gender:Receptacle RoHS Compliant: Yes

CONNECTOR, STACKING, RCPT, 70POS, 2ROW; Mezzanine Connector Type:Receptacle; Pitch Spacing:0.5mm; No. of Rows:2Rows; No. of Contacts:70Contacts; Connector Mounting:Surface Mount; Contact Material:Phosphor Bronze; Gender:Receptacle RoHS Compliant: Yes

Supplier's Site Datasheet
Stacking Board Connector, Slimstack 52991 Series, Receptacle, 0.5 Mm, 70, Surface Mount Rohs Compliant Molex - 67X4882 - Newark, An Avnet Company
Chicago, IL, United States
Stacking Board Connector, Slimstack 52991 Series, Receptacle, 0.5 Mm, 70, Surface Mount Rohs Compliant Molex
67X4882
Stacking Board Connector, Slimstack 52991 Series, Receptacle, 0.5 Mm, 70, Surface Mount Rohs Compliant Molex 67X4882
Stacking Board Connector, SlimStack 52991 Series, Receptacle, 0.5 mm, 70, Surface Mount RoHS Compliant: Yes

Stacking Board Connector, SlimStack 52991 Series, Receptacle, 0.5 mm, 70, Surface Mount RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 52991-0708 96M8611 67X4882
Product Name Connector, Stacking, Rcpt, 70Pos, 2Row; Mezzanine Connector Type Molex Stacking Board Connector, Slimstack 52991 Series, Receptacle, 0.5 Mm, 70, Surface Mount Rohs Compliant Molex
Mounting Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

Allen-Bradley / Rockwell Automation
Specs
Gender Female / Jack
Geometry Right Angle
View Details
Cable Connectors - NCN-MG-Z500W-1 - kTB Solutions
Specs
Connector Type RF and Microwave Connector
Gender Male / Plug
View Details