CUT TAPE 0.5 BTB STR REC HSG
30 Pos 2 Row 0.5mm Pitch Receptacle, Gold Plated, SMT Product overview: 52991-0308 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-52991-0308 can be used for catalog matching and distributor lookup.
Connector
Manufacturer: Molex, LLC
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 976943-52991-0308
Packaging: Cut Tape
Number of Positions: 30
Pitch: 500 µm
Number of Rows: 2
Row Spacing: 3 mm
Termination: SMD/SMT, Solder
Contact Material: Bronze, Gold
Voltage Rating: 50 V
Current Rating: 500 mA
Number of Contacts: 30
Gender: Receptacle
Length: 11.3 mm
Housing Material: Polymer
Number of Circuits: 30
Orientation: Vertical
Contact Plating: Gold
Contact Resistance: 50 mΩ
Height: 2.27 mm
Number of Pins: 30
Plating: Gold
Width: 5.4 mm
Categories: Circular Connectors - Housings
Insulation Resistance: 100 MΩ
Country of Origin: US
Halogen Free: Low Halogen
Popularity: Low
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 105 °C
Lead Free: Yes
Mount: Surface Mount
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -40 °C
Voltage Rating (DC): 50 V
REACH SVHC: Unknown
Lead Pitch: 500 µm
ELV: Compliant
Glow Wire Compliant: Non-compliant
CONNECTOR, STACKING, RCPT, 30POS, 2ROW; Mezzanine Connector Type:Receptacle; Pitch Spacing:0.5mm; No. of Rows:2Rows; No. of Contacts:30Contacts;
MEZZANINE CONNECTOR, RCPT, 30POS, 2ROW ROHS COMPLIANT: YES
Board to Board & Mezzanine Connectors 30 Ckt Vert. Recept 0.5mm SMT Dual-Row
| Heilind Electronics, Inc. | ERSAELECTRONICS PTE. LTD. | Powell Electronics, Inc. | Win Source Electronics | Newark, An Avnet Company | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 52991-0308 | 316-52991-0308 | 52991-0308 | 976943-52991-0308 | 56R1800 | 80AH3561 | 52991-0308 |
| Product Name | Connectors Data & Signal | Electronic Connector | Circular Connectors - Circular Connectors - Housings - 52991-0308 | Connector, Stacking, Rcpt, 30Pos, 2Row; Mezzanine Connector Type Molex | Mezzanine Connector, Rcpt, 30Pos, 2Row Rohs Compliant Molex | Connectors | |
| Termination | Solder | SMD/SMT, Solder |