Molex Connectors, Interconnects-Rectangular Connectors-Arrays, Edge Type, Mezzanine (Board to Board) 529010374

Description
Manufacturer: Molex Category: Connectors, Interconnects-Rectan gular Connectors-Arrays, Edge Type, Mezzanine (Board to Board) Series: SlimStack 52901 Package: Tape & Reel (TR) Cut Tape (CT) Product Status: Active Connector Type: Receptacle, Center Strip Contacts Number of Positions: 30 Pitch: 0.025" (0.64mm) Mounting Type: Surface Mount Features: Board Guide, Solder Retention
Request a Quote Datasheet
Description
Manufacturer: Molex Category: Connectors, Interconnects-Rectan gular Connectors-Arrays, Edge Type, Mezzanine (Board to Board) Series: SlimStack 52901 Package: Tape & Reel (TR) Cut Tape (CT) Product Status: Active Connector Type: Receptacle, Center Strip Contacts Number of Positions: 30 Pitch: 0.025" (0.64mm) Mounting Type: Surface Mount Features: Board Guide, Solder Retention
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects-Rectangular Connectors-Arrays, Edge Type, Mezzanine (Board to Board) -  - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects-Rectangular Connectors-Arrays, Edge Type, Mezzanine (Board to Board)
Connectors, Interconnects-Rectangular Connectors-Arrays, Edge Type, Mezzanine (Board to Board)
Manufacturer: Molex Category: Connectors, Interconnects-Rectan gular Connectors-Arrays, Edge Type, Mezzanine (Board to Board) Series: SlimStack 52901 Package: Tape & Reel (TR) Cut Tape (CT) Product Status: Active Connector Type: Receptacle, Center Strip Contacts Number of Positions: 30 Pitch: 0.025" (0.64mm) Mounting Type: Surface Mount Features: Board Guide, Solder Retention

Manufacturer: Molex
Category: Connectors, Interconnects-Rectangular Connectors-Arrays, Edge Type, Mezzanine (Board to Board)
Series: SlimStack 52901
Package: Tape & Reel (TR) Cut Tape (CT)
Product Status: Active
Connector Type: Receptacle, Center Strip Contacts
Number of Positions: 30
Pitch: 0.025" (0.64mm)
Mounting Type: Surface Mount
Features: Board Guide, Solder Retention

Buy Now Datasheet
CONN RCPT 30POS SMD GOLD - 514-0529010374 - Utmel Electronic Limited
Hong Kong, China
CONN RCPT 30POS SMD GOLD
514-0529010374
CONN RCPT 30POS SMD GOLD 514-0529010374
CONN RCPT 30POS SMD GOLD

CONN RCPT 30POS SMD GOLD

Supplier's Site
Shenzhen, China
Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board)
0529010374
Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) 0529010374
CONN RCPT 30POS SMD GOLD

CONN RCPT 30POS SMD GOLD

Supplier's Site

Technical Specifications

  Win Source Electronics Utmel Electronic Limited Acme Chip Technology Co., Limited
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 514-0529010374 0529010374
Product Name Connectors, Interconnects-Rectangular Connectors-Arrays, Edge Type, Mezzanine (Board to Board) CONN RCPT 30POS SMD GOLD Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board)
Connector Type Board to Board Connector; Card Edge Connector; Rectangular Connectors, Heavy Duty Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products