Molex Flat Flex Cables (FFC, FPC) - 0528932290 528932290

Description
Manufacturer: Molex, LLC Win Source Part Number: 907299-0528932290 Series: Easy-On 52893 Operating Temperature Range: -20°C ~ 85°C Features: 22 Position FFC, FPC Connector Contacts, Bottom 0.020" (0.50mm) Surface Mount, Right Angle Package: Reel - TR Mounting: Surface Mount, Right Angle Part Status: Obsolete Family Name: 052893 Categories: Connectors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 85 pct. Supply and Demand Status: Balance Quantity per package: 1000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8536.69.4051 Other Part Number: 052893-2290, 052893-2290-C, 0528932290-C, 52893-2217, 52893-2290, 52893-2290-C, 52893-2290-ND, 528932290, 528932290-C, 900-0528932290TR
Request a Quote Datasheet
Description
Manufacturer: Molex, LLC Win Source Part Number: 907299-0528932290 Series: Easy-On 52893 Operating Temperature Range: -20°C ~ 85°C Features: 22 Position FFC, FPC Connector Contacts, Bottom 0.020" (0.50mm) Surface Mount, Right Angle Package: Reel - TR Mounting: Surface Mount, Right Angle Part Status: Obsolete Family Name: 052893 Categories: Connectors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 85 pct. Supply and Demand Status: Balance Quantity per package: 1000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8536.69.4051 Other Part Number: 052893-2290, 052893-2290-C, 0528932290-C, 52893-2217, 52893-2290, 52893-2290-C, 52893-2290-ND, 528932290, 528932290-C, 900-0528932290TR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Flat Flex Cables (FFC, FPC) - 0528932290 - 907299-0528932290 - Win Source Electronics
Laguna Hills, CA, United States
Flat Flex Cables (FFC, FPC) - 0528932290
907299-0528932290
Flat Flex Cables (FFC, FPC) - 0528932290 907299-0528932290
Manufacturer: Molex, LLC Win Source Part Number: 907299-0528932290 Series: Easy-On 52893 Operating Temperature Range: -20°C ~ 85°C Features: 22 Position FFC, FPC Connector Contacts, Bottom 0.020" (0.50mm) Surface Mount, Right Angle Package: Reel - TR Mounting: Surface Mount, Right Angle Part Status: Obsolete Family Name: 052893 Categories: Connectors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 85 pct. Supply and Demand Status: Balance Quantity per package: 1000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8536.69.4051 Other Part Number: 052893-2290, 052893-2290-C, 0528932290-C, 52893-2217, 52893-2290, 52893-2290-C, 52893-2290-ND, 528932290, 528932290-C, 900-0528932290TR

Manufacturer: Molex, LLC
Win Source Part Number: 907299-0528932290
Series: Easy-On 52893
Operating Temperature Range: -20°C ~ 85°C
Features: 22 Position FFC, FPC Connector Contacts, Bottom 0.020" (0.50mm) Surface Mount, Right Angle
Package: Reel - TR
Mounting: Surface Mount, Right Angle
Part Status: Obsolete
Family Name: 052893
Categories: Connectors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 85 pct.
Supply and Demand Status: Balance
Quantity per package: 1000
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8536.69.4051
Other Part Number: 052893-2290, 052893-2290-C, 0528932290-C, 52893-2217, 52893-2290, 52893-2290-C, 52893-2290-ND, 528932290, 528932290-C, 900-0528932290TR

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Cable Assemblies
Product Number 907299-0528932290
Product Name Flat Flex Cables (FFC, FPC) - 0528932290
Cable Type Flat Cable
Unlock Full Specs
to access all available technical data

Similar Products