Molex Electronic Connector 52893-1095

Description
MOLEX - 52893-1095 - CONNECTOR, FFC/FPC, ZIF, 0.50MM, 10WAY Product overview: 52893-1095 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Flat Flex Jumpers, Cables (FFC, FPC). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 458-52893-1095 can be used for catalog matching and distributor lookup.
Request a Quote
Description
MOLEX - 52893-1095 - CONNECTOR, FFC/FPC, ZIF, 0.50MM, 10WAY Product overview: 52893-1095 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Flat Flex Jumpers, Cables (FFC, FPC). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 458-52893-1095 can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Electronic Connector
458-52893-1095
Electronic Connector 458-52893-1095
MOLEX - 52893-1095 - CONNECTOR, FFC/FPC, ZIF, 0.50MM, 10WAY Product overview: 52893-1095 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Flat Flex Jumpers, Cables (FFC, FPC). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 458-52893-1095 can be used for catalog matching and distributor lookup.

MOLEX - 52893-1095 - CONNECTOR, FFC/FPC, ZIF, 0.50MM, 10WAY Product overview: 52893-1095 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Flat Flex Jumpers, Cables (FFC, FPC). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 458-52893-1095 can be used for catalog matching and distributor lookup.

Supplier's Site
FFC, FPC (FlatFlexible) Connectors - 52893-1095 - 1039151-52893-1095 - Win Source Electronics
Laguna Hills, CA, United States
FFC, FPC (FlatFlexible) Connectors - 52893-1095
1039151-52893-1095
FFC, FPC (FlatFlexible) Connectors - 52893-1095 1039151-52893-1095
Manufacturer: Molex, LLC Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1039151-52893-1095 Packaging: Cut Tape Number of Positions: 10 Pitch: 500 µm Number of Rows: 1 Termination: SMD/SMT Contact Material: Bronze Voltage Rating: 50 V Current Rating: 500 mA Number of Contacts: 10 Gender: Female Housing Material: Thermoplastic Number of Circuits: 10 Orientation: Right Angle Contact Plating: Tin Categories: FFC,FPC(FlatFlexible )Connectors Alternative Parts (Cross-Reference): 52893-0895; 52893-1295; 1734742-8; 52892-1295; FH12-10S-0.5SV(55); 1734592-80528931095; 528931095; Country of Origin: MY Popularity: Low Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C Mount: Surface Mount RoHS: Compliant Min Operating Temperature: -25 °C Max Voltage Rating (DC): 5.05 kV REACH SVHC: Unknown Contact Location: Bottom

Manufacturer: Molex, LLC
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1039151-52893-1095
Packaging: Cut Tape
Number of Positions: 10
Pitch: 500 µm
Number of Rows: 1
Termination: SMD/SMT
Contact Material: Bronze
Voltage Rating: 50 V
Current Rating: 500 mA
Number of Contacts: 10
Gender: Female
Housing Material: Thermoplastic
Number of Circuits: 10
Orientation: Right Angle
Contact Plating: Tin
Categories: FFC,FPC(FlatFlexible)Connectors
Alternative Parts (Cross-Reference): 52893-0895; 52893-1295; 1734742-8; 52892-1295; FH12-10S-0.5SV(55); 1734592-80528931095; 528931095;
Country of Origin: MY
Popularity: Low
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 85 °C
Mount: Surface Mount
RoHS: Compliant
Min Operating Temperature: -25 °C
Max Voltage Rating (DC): 5.05 kV
REACH SVHC: Unknown
Contact Location: Bottom

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Electrical Connectors Electrical Connectors
Product Number 458-52893-1095 1039151-52893-1095
Product Name Electronic Connector FFC, FPC (FlatFlexible) Connectors - 52893-1095
Termination Solder SMD/SMT
Unlock Full Specs
to access all available technical data

Similar Products

Connector - 5 Pin Pogo Pin Connector magnetic -  - Shenzhen QH Industrial Co., Ltd
Specs
Termination Magnetic
Voltage Rating 12 volts
Current Rating 1.0 to 3.0 amps
View Details