Molex Flat Flex Cables (FFC, FPC) - 0528922096 528922096

Description
Manufacturer: Molex, LLC Win Source Part Number: 856467-0528922096 Series: Easy-On 52892 Features: Position Connector Package: Reel - TR Family Name: 052892 Categories: Connectors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 76 pct. Supply and Demand Status: Limited Quantity per package: 1000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 18 Weeks REACH Status: REACH Unaffected HTSUS: 8536.69.4051 Other Part Number: 528922096, 052892-2096, WM20340TR, WM20340DKR, 0528922096-ND, 52892-2096, WM20340CT
Request a Quote Datasheet
Description
Manufacturer: Molex, LLC Win Source Part Number: 856467-0528922096 Series: Easy-On 52892 Features: Position Connector Package: Reel - TR Family Name: 052892 Categories: Connectors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 76 pct. Supply and Demand Status: Limited Quantity per package: 1000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 18 Weeks REACH Status: REACH Unaffected HTSUS: 8536.69.4051 Other Part Number: 528922096, 052892-2096, WM20340TR, WM20340DKR, 0528922096-ND, 52892-2096, WM20340CT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Flat Flex Cables (FFC, FPC) - 0528922096 - 856467-0528922096 - Win Source Electronics
Laguna Hills, CA, United States
Flat Flex Cables (FFC, FPC) - 0528922096
856467-0528922096
Flat Flex Cables (FFC, FPC) - 0528922096 856467-0528922096
Manufacturer: Molex, LLC Win Source Part Number: 856467-0528922096 Series: Easy-On 52892 Features: Position Connector Package: Reel - TR Family Name: 052892 Categories: Connectors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 76 pct. Supply and Demand Status: Limited Quantity per package: 1000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 18 Weeks REACH Status: REACH Unaffected HTSUS: 8536.69.4051 Other Part Number: 528922096, 052892-2096, WM20340TR, WM20340DKR, 0528922096-ND, 52892-2096, WM20340CT

Manufacturer: Molex, LLC
Win Source Part Number: 856467-0528922096
Series: Easy-On 52892
Features: Position Connector
Package: Reel - TR
Family Name: 052892
Categories: Connectors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 76 pct.
Supply and Demand Status: Limited
Quantity per package: 1000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 18 Weeks
REACH Status: REACH Unaffected
HTSUS: 8536.69.4051
Other Part Number: 528922096, 052892-2096, WM20340TR, WM20340DKR, 0528922096-ND, 52892-2096, WM20340CT

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Cable Assemblies
Product Number 856467-0528922096
Product Name Flat Flex Cables (FFC, FPC) - 0528922096
Cable Type Flat Cable
Unlock Full Specs
to access all available technical data

Similar Products

Cable Assemblies - Coaxial Cables (RF) - C50SMNM.2 - Acme Chip Technology Co., Limited
Specs
Cable Length 2 ft (6.1 dm)
Rated Temperature -55 to 105 C (-67 to 221 F)
View Details
Pp Staple 1 X 3 Rohs Compliant Anderson Power Products - 12P9346 - Newark, An Avnet Company
Specs
Application Power Cable
Standards / Certifications RoHS
View Details
Square Terminal Charging Cable - USB-A to USB-C Power Cord by AGOZ - AG-UAC_SQR-GBSC - AgozTech LLC
Specs
Product Type Serial; USB
Cable Length 6 ft (18.29 dm)
Connector Type USB-A to USB-C
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details