Molex FFC, FPC (FlatFlexible) Connectors - 52892-3095 52892-3095

Description
Manufacturer: Molex, LLC Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 986535-52892-3095 Packaging: Digi-Reel® Number of Positions: 30 Pitch: 500 µm Number of Rows: 1 Termination: Solder Contact Material: Bronze Voltage Rating: 50 V Current Rating: 500 mA Number of Contacts: 30 Length: 19.6 mm Housing Material: Nylon Actuator Material: Glass, Polyphenylene Number of Circuits: 30 Orientation: Right Angle Contact Plating: Tin Housing Color: Natural Contact Resistance: 20 mΩ Categories: FFC,FPC(FlatFlexible )Connectors Insulation Resistance: 50 MΩ Country of Origin: MY Popularity: Low Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C Depth: 5.05 mm Lead Free: Yes Mount: Surface Mount RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -25 °C Voltage Rating (DC): 50 V Lead Pitch: 500 µm Wire/Cable Type: Straight Flammability Rating: UL94 V-0
Request a Quote
Description
Manufacturer: Molex, LLC Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 986535-52892-3095 Packaging: Digi-Reel® Number of Positions: 30 Pitch: 500 µm Number of Rows: 1 Termination: Solder Contact Material: Bronze Voltage Rating: 50 V Current Rating: 500 mA Number of Contacts: 30 Length: 19.6 mm Housing Material: Nylon Actuator Material: Glass, Polyphenylene Number of Circuits: 30 Orientation: Right Angle Contact Plating: Tin Housing Color: Natural Contact Resistance: 20 mΩ Categories: FFC,FPC(FlatFlexible )Connectors Insulation Resistance: 50 MΩ Country of Origin: MY Popularity: Low Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C Depth: 5.05 mm Lead Free: Yes Mount: Surface Mount RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -25 °C Voltage Rating (DC): 50 V Lead Pitch: 500 µm Wire/Cable Type: Straight Flammability Rating: UL94 V-0
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
FFC, FPC (FlatFlexible) Connectors - 52892-3095 - 986535-52892-3095 - Win Source Electronics
Laguna Hills, CA, United States
FFC, FPC (FlatFlexible) Connectors - 52892-3095
986535-52892-3095
FFC, FPC (FlatFlexible) Connectors - 52892-3095 986535-52892-3095
Manufacturer: Molex, LLC Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 986535-52892-3095 Packaging: Digi-Reel® Number of Positions: 30 Pitch: 500 µm Number of Rows: 1 Termination: Solder Contact Material: Bronze Voltage Rating: 50 V Current Rating: 500 mA Number of Contacts: 30 Length: 19.6 mm Housing Material: Nylon Actuator Material: Glass, Polyphenylene Number of Circuits: 30 Orientation: Right Angle Contact Plating: Tin Housing Color: Natural Contact Resistance: 20 mΩ Categories: FFC,FPC(FlatFlexible )Connectors Insulation Resistance: 50 MΩ Country of Origin: MY Popularity: Low Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C Depth: 5.05 mm Lead Free: Yes Mount: Surface Mount RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -25 °C Voltage Rating (DC): 50 V Lead Pitch: 500 µm Wire/Cable Type: Straight Flammability Rating: UL94 V-0

Manufacturer: Molex, LLC
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 986535-52892-3095
Packaging: Digi-Reel®
Number of Positions: 30
Pitch: 500 µm
Number of Rows: 1
Termination: Solder
Contact Material: Bronze
Voltage Rating: 50 V
Current Rating: 500 mA
Number of Contacts: 30
Length: 19.6 mm
Housing Material: Nylon
Actuator Material: Glass, Polyphenylene
Number of Circuits: 30
Orientation: Right Angle
Contact Plating: Tin
Housing Color: Natural
Contact Resistance: 20 mΩ
Categories: FFC,FPC(FlatFlexible)Connectors
Insulation Resistance: 50 MΩ
Country of Origin: MY
Popularity: Low
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 85 °C
Depth: 5.05 mm
Lead Free: Yes
Mount: Surface Mount
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -25 °C
Voltage Rating (DC): 50 V
Lead Pitch: 500 µm
Wire/Cable Type: Straight
Flammability Rating: UL94 V-0

Buy Now
Singapore, Singapore
SMD Electronic Connector
458-52892-3095
SMD Electronic Connector 458-52892-3095
Conn FFC/FPC Connector SKT 30 POS 0.5mm Solder RA SMD Embossed T/R Product overview: 52892-3095 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Flat Flex Jumpers, Cables (FFC, FPC). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 458-52892-3095 can be used for catalog matching and distributor lookup.

Conn FFC/FPC Connector SKT 30 POS 0.5mm Solder RA SMD Embossed T/R Product overview: 52892-3095 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Flat Flex Jumpers, Cables (FFC, FPC). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 458-52892-3095 can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Electrical Connectors Electrical Connectors
Product Number 986535-52892-3095 458-52892-3095
Product Name FFC, FPC (FlatFlexible) Connectors - 52892-3095 SMD Electronic Connector
Termination Solder Solder
Unlock Full Specs
to access all available technical data

Similar Products

Interconnect Input/Output Connectors - Circular Connectors Type 849-02 - Rego Electronics Inc.
Specs
Connector Type Circular / Cylindrical Connectors
Gender Male / Plug (optional feature); Female / Jack (optional feature)
Geometry Straight
View Details
Connector - Magnetic 3 pin Connector -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Termination Magnetic
Voltage Rating 12 volts
Current Rating 1.0 to 3.0 amps
View Details
Hermetic Bulkhead Connector - 24002 - Douglas Electrical Components
Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 8 AWG
View Details
ARINC Size 8 Socket 75 ohm Connectors - 190732 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; RF and Microwave Connector
Geometry Straight
Termination Crimp
View Details