Molex Connector, Ffc/fpc, 30Pos, 1Row, 0.5Mm Rohs Compliant Molex 52892-3033

Description
CONNECTOR, FFC/FPC, 30POS, 1ROW, 0.5MM ROHS COMPLIANT: YES
Datasheet
Description
CONNECTOR, FFC/FPC, 30POS, 1ROW, 0.5MM ROHS COMPLIANT: YES
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector, Ffc/fpc, 30Pos, 1Row, 0.5Mm Rohs Compliant Molex - 80AH3559 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Ffc/fpc, 30Pos, 1Row, 0.5Mm Rohs Compliant Molex
80AH3559
Connector, Ffc/fpc, 30Pos, 1Row, 0.5Mm Rohs Compliant Molex 80AH3559
CONNECTOR, FFC/FPC, 30POS, 1ROW, 0.5MM ROHS COMPLIANT: YES

CONNECTOR, FFC/FPC, 30POS, 1ROW, 0.5MM ROHS COMPLIANT: YES

Supplier's Site Datasheet
Connector, Ffc/fpc, 30Pos, 1Row, 0.5Mm; Pitch Spacing Molex - 12X8936 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Ffc/fpc, 30Pos, 1Row, 0.5Mm; Pitch Spacing Molex
12X8936
Connector, Ffc/fpc, 30Pos, 1Row, 0.5Mm; Pitch Spacing Molex 12X8936
CONNECTOR, FFC/FPC, 30POS, 1ROW, 0.5MM; Pitch Spacing:0.5mm; No. of Contacts:30Contacts; Gender:Receptacle; Product Range:Easy-On 52892 Series; Contact Termination Type:Surface Mount; Contact Position:Bottom; No. of Rows:1 Row RoHS Compliant: Yes

CONNECTOR, FFC/FPC, 30POS, 1ROW, 0.5MM; Pitch Spacing:0.5mm; No. of Contacts:30Contacts; Gender:Receptacle; Product Range:Easy-On 52892 Series; Contact Termination Type:Surface Mount; Contact Position:Bottom; No. of Rows:1 Row RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 80AH3559 12X8936
Product Name Connector, Ffc/fpc, 30Pos, 1Row, 0.5Mm Rohs Compliant Molex Connector, Ffc/fpc, 30Pos, 1Row, 0.5Mm; Pitch Spacing Molex
Termination Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

SATA 7P Connectors -  - Rego Electronics Inc.
Rego Electronics Inc.
Specs
Connector Type Board Mount Connector
Gender Female / Jack
Geometry Straight (optional feature); Right Angle (optional feature)
View Details
NPT Hermetic Terminal Seal - 26212 - Douglas Electrical Components
Douglas Electrical Components
Specs
Connector Type USB
Voltage Rating 1000 volts
View Details
50 Ohm M39029 Size 12 Socket - 190867 - PIC Wire & Cable
Specs
Gender Male / Plug
Geometry Straight
View Details