Conn FPC Connector SKT 24 POS 0.5mm Solder RA SMD Easy-On™ T/R Product overview: 52892-2496 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, FFC & FPC Connectors Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 399-52892-2496 can be used for catalog matching and distributor lookup.
Manufacturer: Molex, LLC
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1039149-52892-2496
Number of Positions: 24
Pitch: 500 µm
Number of Rows: 1
Termination: Solder
Contact Material: Bronze
Voltage Rating: 50 V
Current Rating: 500 mA
Number of Contacts: 24
Gender: Female
Housing Material: Nylon
Actuator Material: Glass, Polyphenylene
Number of Circuits: 20
Orientation: Right Angle
Contact Plating: Gold
Housing Color: Natural
Contact Resistance: 20 mΩ
Plating: Gold
Categories: FFC,FPC(FlatFlexible
Alternative Parts (Cross-Reference): SFV24R-1STBE1HLF; FH12-24S-0.5SVA(54);
Country of Origin: KR
Popularity: Low
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 85 °C
Mount: Surface Mount
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -30 °C
Wire/Cable Type: Straight
Flammability Rating: UL94 V-0
Connector
0.5 FFC/FPC ZIF Hsg Assy 24Ckt EmbsTpPkg
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Powell Electronics, Inc. | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 399-52892-2496 | 1039149-52892-2496 | 52892-2496 | 56R1797 |
| Product Name | SMD Electronic Connector | FFC, FPC (FlatFlexible) Connectors - 52892-2496 | 0.5 Ffc/fpc Zif Hsg Assy 24Ckt Embstppkg Molex | |
| Termination | Solder |