Molex FFC, FPC (FlatFlexible) Connectors - 52892-2433 52892-2433

Description
Manufacturer: Molex, LLC Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1039148-52892-2433 Packaging: Cut Tape (CT) Number of Positions: 24 Pitch: 500 µm Number of Rows: 1 Termination: Solder Contact Material: Bronze Voltage Rating: 50 V Current Rating: 500 mA Number of Contacts: 24 Housing Material: Nylon Number of Circuits: 24 Orientation: Right Angle Contact Plating: Silver, Tin Categories: FFC,FPC(FlatFlexible )Connectors Alternative Parts (Cross-Reference): 24FLZ-SM2-TB(LF)(SN) ; 52559-2433; 52435-2472; 52892-2033; SFV30R1STE1LF; SFV28R-1STE1LF052892 2433; 528922433; Country of Origin: MY Popularity: Low Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C Mount: Surface Mount RoHS: Compliant Min Operating Temperature: -25 °C REACH SVHC: No SVHC Contact Location: Bottom Stackable: No
Request a Quote Datasheet
Description
Manufacturer: Molex, LLC Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1039148-52892-2433 Packaging: Cut Tape (CT) Number of Positions: 24 Pitch: 500 µm Number of Rows: 1 Termination: Solder Contact Material: Bronze Voltage Rating: 50 V Current Rating: 500 mA Number of Contacts: 24 Housing Material: Nylon Number of Circuits: 24 Orientation: Right Angle Contact Plating: Silver, Tin Categories: FFC,FPC(FlatFlexible )Connectors Alternative Parts (Cross-Reference): 24FLZ-SM2-TB(LF)(SN) ; 52559-2433; 52435-2472; 52892-2033; SFV30R1STE1LF; SFV28R-1STE1LF052892 2433; 528922433; Country of Origin: MY Popularity: Low Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C Mount: Surface Mount RoHS: Compliant Min Operating Temperature: -25 °C REACH SVHC: No SVHC Contact Location: Bottom Stackable: No
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
FFC, FPC (FlatFlexible) Connectors - 52892-2433 - 1039148-52892-2433 - Win Source Electronics
Laguna Hills, CA, United States
FFC, FPC (FlatFlexible) Connectors - 52892-2433
1039148-52892-2433
FFC, FPC (FlatFlexible) Connectors - 52892-2433 1039148-52892-2433
Manufacturer: Molex, LLC Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1039148-52892-2433 Packaging: Cut Tape (CT) Number of Positions: 24 Pitch: 500 µm Number of Rows: 1 Termination: Solder Contact Material: Bronze Voltage Rating: 50 V Current Rating: 500 mA Number of Contacts: 24 Housing Material: Nylon Number of Circuits: 24 Orientation: Right Angle Contact Plating: Silver, Tin Categories: FFC,FPC(FlatFlexible )Connectors Alternative Parts (Cross-Reference): 24FLZ-SM2-TB(LF)(SN) ; 52559-2433; 52435-2472; 52892-2033; SFV30R1STE1LF; SFV28R-1STE1LF052892 2433; 528922433; Country of Origin: MY Popularity: Low Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C Mount: Surface Mount RoHS: Compliant Min Operating Temperature: -25 °C REACH SVHC: No SVHC Contact Location: Bottom Stackable: No

Manufacturer: Molex, LLC
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1039148-52892-2433
Packaging: Cut Tape (CT)
Number of Positions: 24
Pitch: 500 µm
Number of Rows: 1
Termination: Solder
Contact Material: Bronze
Voltage Rating: 50 V
Current Rating: 500 mA
Number of Contacts: 24
Housing Material: Nylon
Number of Circuits: 24
Orientation: Right Angle
Contact Plating: Silver, Tin
Categories: FFC,FPC(FlatFlexible)Connectors
Alternative Parts (Cross-Reference): 24FLZ-SM2-TB(LF)(SN); 52559-2433; 52435-2472; 52892-2033; SFV30R1STE1LF; SFV28R-1STE1LF0528922433; 528922433;
Country of Origin: MY
Popularity: Low
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 85 °C
Mount: Surface Mount
RoHS: Compliant
Min Operating Temperature: -25 °C
REACH SVHC: No SVHC
Contact Location: Bottom
Stackable: No

Buy Now
Singapore, Singapore
Electronic Connector
399-52892-2433
Electronic Connector 399-52892-2433
Easy-On Series 0.5mm Pitch 24 Way RightAngle FPC Connector, ZIF Bottom Contact Product overview: 52892-2433 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, FFC & FPC Connectors Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 399-52892-2433 can be used for catalog matching and distributor lookup.

Easy-On Series 0.5mm Pitch 24 Way RightAngle FPC Connector, ZIF Bottom Contact Product overview: 52892-2433 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, FFC & FPC Connectors Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 399-52892-2433 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Swedesboro, NJ, United States
Connector

Connector

Buy Now
0.5 Ffc/fpc Zif Hsg Assy 24Ckt Embstppkg Rohs Compliant Molex - 07X0147 - Newark, An Avnet Company
Chicago, IL, United States
0.5 Ffc/fpc Zif Hsg Assy 24Ckt Embstppkg Rohs Compliant Molex
07X0147
0.5 Ffc/fpc Zif Hsg Assy 24Ckt Embstppkg Rohs Compliant Molex 07X0147
0.5 FFC/FPC ZIF Hsg Assy 24Ckt EmbsTpPkg RoHS Compliant: Yes

0.5 FFC/FPC ZIF Hsg Assy 24Ckt EmbsTpPkg RoHS Compliant: Yes

Supplier's Site
Conn, Ffc/fpc, R/a, 24Pos, 1Row, 0.5Mm Rohs Compliant Molex - 82AH2808 - Newark, An Avnet Company
Chicago, IL, United States
Conn, Ffc/fpc, R/a, 24Pos, 1Row, 0.5Mm Rohs Compliant Molex
82AH2808
Conn, Ffc/fpc, R/a, 24Pos, 1Row, 0.5Mm Rohs Compliant Molex 82AH2808
CONN, FFC/FPC, R/A, 24POS, 1ROW, 0.5MM ROHS COMPLIANT: YES

CONN, FFC/FPC, R/A, 24POS, 1ROW, 0.5MM ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1039148-52892-2433 399-52892-2433 52892-2433 07X0147
Product Name FFC, FPC (FlatFlexible) Connectors - 52892-2433 Electronic Connector 0.5 Ffc/fpc Zif Hsg Assy 24Ckt Embstppkg Rohs Compliant Molex
Termination Solder Solder
Unlock Full Specs
to access all available technical data