Conn FFC/FPC Connector SKT 20 POS 0.5mm Solder RA SMD Embossed T/R Product overview: 52892-2096 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, FFC & FPC Connectors Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 399-52892-2096 can be used for catalog matching and distributor lookup.
Manufacturer: Molex, LLC
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1039146-52892-2096
Number of Positions: 20
Pitch: 500 µm
Number of Rows: 1
Termination: SMD/SMT
Contact Material: Bronze
Voltage Rating: 50 V
Current Rating: 500 mA
Gender: Female
Housing Material: Nylon
Number of Circuits: 20
Orientation: Right Angle
Contact Plating: Gold
Plating: Gold
Categories: FFC,FPC(FlatFlexible
Alternative Parts (Cross-Reference): 2-1734839-0; 52893-2095; 2-1734742-0; 2-1734742-4; 2-1734592-0; 2-1734592-2052892209
Country of Origin: MY
Popularity: Low
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Shortage
Mount: Surface Mount
RoHS: Compliant
REACH SVHC: No SVHC
Wire/Cable Type: Flat Flex
Connector
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Powell Electronics, Inc. | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 399-52892-2096 | 1039146-52892-2096 | 52892-2096 | 92M6605 |
| Product Name | SMD Electronic Connector | FFC, FPC (FlatFlexible) Connectors - 52892-2096 | Molex | |
| Gender | Female / Jack |