Molex Ffc/fpc Connector, Receptacle 18 Position 1Row; Pitch Spacing Molex 52892-1895

Description
Connector
Request a Quote
Description
Connector
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
Connector

Connector

Buy Now
Ffc/fpc Connector, Receptacle 18 Position 1Row; Pitch Spacing Molex - 31K6142 - Newark, An Avnet Company
Chicago, IL, United States
Ffc/fpc Connector, Receptacle 18 Position 1Row; Pitch Spacing Molex
31K6142
Ffc/fpc Connector, Receptacle 18 Position 1Row; Pitch Spacing Molex 31K6142
FFC/FPC CONNECTOR, RECEPTACLE 18 POSITION 1ROW; Pitch Spacing:0.5mm; No. of Contacts:18Contacts; Gender:Receptacle; Product Range:Easy-On Series; Contact Termination Type:Surface Mount; Contact Position:Bottom; No. of Rows:1 Row RoHS Compliant: Yes

FFC/FPC CONNECTOR, RECEPTACLE 18 POSITION 1ROW; Pitch Spacing:0.5mm; No. of Contacts:18Contacts; Gender:Receptacle; Product Range:Easy-On Series; Contact Termination Type:Surface Mount; Contact Position:Bottom; No. of Rows:1 Row RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 52892-1895 31K6142
Product Name Ffc/fpc Connector, Receptacle 18 Position 1Row; Pitch Spacing Molex
Termination Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

Industrial Circular Connectors - 336167 - RS Components, Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Gender Female / Jack
View Details