Molex FFC, FPC (FlatFlexible) Connectors - 52892-1395 52892-1395

Description
Manufacturer: Molex, LLC Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1039145-52892-1395 Number of Positions: 13 Pitch: 500 µm Number of Rows: 1 Termination: SMD/SMT Contact Material: Bronze Voltage Rating: 50 V Current Rating: 500 mA Gender: Female Housing Material: Nylon Number of Circuits: 13 Orientation: Right Angle Contact Plating: Tin Categories: FFC,FPC(FlatFlexible )Connectors Alternative Parts (Cross-Reference): 52892-1395528921395; Country of Origin: MY Popularity: Low Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Shortage Mount: Surface Mount RoHS: Compliant REACH SVHC: Unknown Wire/Cable Type: Flat Flex
Request a Quote Datasheet
Description
Manufacturer: Molex, LLC Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1039145-52892-1395 Number of Positions: 13 Pitch: 500 µm Number of Rows: 1 Termination: SMD/SMT Contact Material: Bronze Voltage Rating: 50 V Current Rating: 500 mA Gender: Female Housing Material: Nylon Number of Circuits: 13 Orientation: Right Angle Contact Plating: Tin Categories: FFC,FPC(FlatFlexible )Connectors Alternative Parts (Cross-Reference): 52892-1395528921395; Country of Origin: MY Popularity: Low Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Shortage Mount: Surface Mount RoHS: Compliant REACH SVHC: Unknown Wire/Cable Type: Flat Flex
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
FFC, FPC (FlatFlexible) Connectors - 52892-1395 - 1039145-52892-1395 - Win Source Electronics
Laguna Hills, CA, United States
FFC, FPC (FlatFlexible) Connectors - 52892-1395
1039145-52892-1395
FFC, FPC (FlatFlexible) Connectors - 52892-1395 1039145-52892-1395
Manufacturer: Molex, LLC Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1039145-52892-1395 Number of Positions: 13 Pitch: 500 µm Number of Rows: 1 Termination: SMD/SMT Contact Material: Bronze Voltage Rating: 50 V Current Rating: 500 mA Gender: Female Housing Material: Nylon Number of Circuits: 13 Orientation: Right Angle Contact Plating: Tin Categories: FFC,FPC(FlatFlexible )Connectors Alternative Parts (Cross-Reference): 52892-1395528921395; Country of Origin: MY Popularity: Low Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Shortage Mount: Surface Mount RoHS: Compliant REACH SVHC: Unknown Wire/Cable Type: Flat Flex

Manufacturer: Molex, LLC
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1039145-52892-1395
Number of Positions: 13
Pitch: 500 µm
Number of Rows: 1
Termination: SMD/SMT
Contact Material: Bronze
Voltage Rating: 50 V
Current Rating: 500 mA
Gender: Female
Housing Material: Nylon
Number of Circuits: 13
Orientation: Right Angle
Contact Plating: Tin
Categories: FFC,FPC(FlatFlexible)Connectors
Alternative Parts (Cross-Reference): 52892-1395528921395;
Country of Origin: MY
Popularity: Low
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Shortage
Mount: Surface Mount
RoHS: Compliant
REACH SVHC: Unknown
Wire/Cable Type: Flat Flex

Buy Now
Swedesboro, NJ, United States
Connector

Connector

Buy Now
Singapore, Singapore
Electronic Connector
399-52892-1395
Electronic Connector 399-52892-1395
FFC & FPC Connectors 0.5 FFC/FPC ZIF Hsg Assy 13Ckt EmbsTpPkg Product overview: 52892-1395 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, FFC & FPC Connectors Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 399-52892-1395 can be used for catalog matching and distributor lookup.

FFC & FPC Connectors 0.5 FFC/FPC ZIF Hsg Assy 13Ckt EmbsTpPkg Product overview: 52892-1395 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, FFC & FPC Connectors Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 399-52892-1395 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Powell Electronics, Inc. ERSAELECTRONICS PTE. LTD.
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1039145-52892-1395 52892-1395 399-52892-1395
Product Name FFC, FPC (FlatFlexible) Connectors - 52892-1395 Electronic Connector
Termination SMD/SMT SMD/SMT
Unlock Full Specs
to access all available technical data

Similar Products