Molex Connectors, Interconnects-Rectangular Connectors-Arrays, Edge Type, Mezzanine (Board to Board) 528852074

Description
Manufacturer: Molex Category: Connectors, Interconnects-Rectan gular Connectors-Arrays, Edge Type, Mezzanine (Board to Board) Series: SlimStack 52885 Package: Tape & Reel (TR) Cut Tape (CT) Product Status: Active Connector Type: Receptacle, Center Strip Contacts Number of Positions: 200 Pitch: 0.025" (0.64mm) Mounting Type: Surface Mount Features: Board Guide, Solder Retention
Request a Quote Datasheet
Description
Manufacturer: Molex Category: Connectors, Interconnects-Rectan gular Connectors-Arrays, Edge Type, Mezzanine (Board to Board) Series: SlimStack 52885 Package: Tape & Reel (TR) Cut Tape (CT) Product Status: Active Connector Type: Receptacle, Center Strip Contacts Number of Positions: 200 Pitch: 0.025" (0.64mm) Mounting Type: Surface Mount Features: Board Guide, Solder Retention
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects-Rectangular Connectors-Arrays, Edge Type, Mezzanine (Board to Board) -  - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects-Rectangular Connectors-Arrays, Edge Type, Mezzanine (Board to Board)
Connectors, Interconnects-Rectangular Connectors-Arrays, Edge Type, Mezzanine (Board to Board)
Manufacturer: Molex Category: Connectors, Interconnects-Rectan gular Connectors-Arrays, Edge Type, Mezzanine (Board to Board) Series: SlimStack 52885 Package: Tape & Reel (TR) Cut Tape (CT) Product Status: Active Connector Type: Receptacle, Center Strip Contacts Number of Positions: 200 Pitch: 0.025" (0.64mm) Mounting Type: Surface Mount Features: Board Guide, Solder Retention

Manufacturer: Molex
Category: Connectors, Interconnects-Rectangular Connectors-Arrays, Edge Type, Mezzanine (Board to Board)
Series: SlimStack 52885
Package: Tape & Reel (TR) Cut Tape (CT)
Product Status: Active
Connector Type: Receptacle, Center Strip Contacts
Number of Positions: 200
Pitch: 0.025" (0.64mm)
Mounting Type: Surface Mount
Features: Board Guide, Solder Retention

Buy Now Datasheet
Shenzhen, China
Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board)
0528852074
Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) 0528852074
CONN RCPT 200POS SMD GOLD

CONN RCPT 200POS SMD GOLD

Supplier's Site

Technical Specifications

  Win Source Electronics Acme Chip Technology Co., Limited
Product Category Electrical Connectors Electrical Connectors
Product Number 0528852074
Product Name Connectors, Interconnects-Rectangular Connectors-Arrays, Edge Type, Mezzanine (Board to Board) Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board)
Connector Type Board to Board Connector; Card Edge Connector; Rectangular Connectors, Heavy Duty Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products