Molex Connectors,Interconnects 528851474

Description
Manufacturer: Molex, LLC Win Source Part Number: 131079-0528851474 Category: Connectors,Interconn ects Family: Rectangular - Board to Board Connectors - Arrays, Edge Type, Mezzanine Series: SlimStack? 52885 Packaging: Reel(TR) Number of Positions: 140 Pitch: 0.025" (0.64mm) Mounting Style: SMD/SMT Features: Board Guide, Solder Retention Connector Type: Receptacle, Center Strip Contacts Number of Rows: 2 Contact Finish: Gold Contact Finish Thickness: 10μin (0.25μm) Mated Stacking Heights: 5mm, 6mm, 7mm, 8mm, 9mm, 10mm Height Above Board: 0.165" (4.20mm) Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Molex, LLC Win Source Part Number: 131079-0528851474 Category: Connectors,Interconn ects Family: Rectangular - Board to Board Connectors - Arrays, Edge Type, Mezzanine Series: SlimStack? 52885 Packaging: Reel(TR) Number of Positions: 140 Pitch: 0.025" (0.64mm) Mounting Style: SMD/SMT Features: Board Guide, Solder Retention Connector Type: Receptacle, Center Strip Contacts Number of Rows: 2 Contact Finish: Gold Contact Finish Thickness: 10μin (0.25μm) Mated Stacking Heights: 5mm, 6mm, 7mm, 8mm, 9mm, 10mm Height Above Board: 0.165" (4.20mm) Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors,Interconnects - 131079-0528851474 - Win Source Electronics
Laguna Hills, CA, United States
Connectors,Interconnects
131079-0528851474
Connectors,Interconnects 131079-0528851474
Manufacturer: Molex, LLC Win Source Part Number: 131079-0528851474 Category: Connectors,Interconn ects Family: Rectangular - Board to Board Connectors - Arrays, Edge Type, Mezzanine Series: SlimStack? 52885 Packaging: Reel(TR) Number of Positions: 140 Pitch: 0.025" (0.64mm) Mounting Style: SMD/SMT Features: Board Guide, Solder Retention Connector Type: Receptacle, Center Strip Contacts Number of Rows: 2 Contact Finish: Gold Contact Finish Thickness: 10μin (0.25μm) Mated Stacking Heights: 5mm, 6mm, 7mm, 8mm, 9mm, 10mm Height Above Board: 0.165" (4.20mm) Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Limited

Manufacturer: Molex, LLC
Win Source Part Number: 131079-0528851474
Category: Connectors,Interconnects
Family: Rectangular - Board to Board Connectors - Arrays, Edge Type, Mezzanine
Series: SlimStack? 52885
Packaging: Reel(TR)
Number of Positions: 140
Pitch: 0.025" (0.64mm)
Mounting Style: SMD/SMT
Features: Board Guide, Solder Retention
Connector Type: Receptacle, Center Strip Contacts
Number of Rows: 2
Contact Finish: Gold
Contact Finish Thickness: 10μin (0.25μm)
Mated Stacking Heights: 5mm, 6mm, 7mm, 8mm, 9mm, 10mm
Height Above Board: 0.165" (4.20mm)
Popularity: Medium
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Singapore, Singapore
SMD Electronic Connector
316-528851474
SMD Electronic Connector 316-528851474
Conn Board to Board RCP 140 POS 0.635mm Solder ST SMD SlimStack™ T/R Product overview: 528851474 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-528851474 can be used for catalog matching and distributor lookup.

Conn Board to Board RCP 140 POS 0.635mm Solder ST SMD SlimStack™ T/R Product overview: 528851474 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-528851474 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Shenzhen, China
Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board)
0528851474
Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) 0528851474
CONN RCPT 140POS SMD GOLD

CONN RCPT 140POS SMD GOLD

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Acme Chip Technology Co., Limited
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 131079-0528851474 316-528851474 0528851474
Product Name Connectors,Interconnects SMD Electronic Connector Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board)
Mounting SMD/SMT
Unlock Full Specs
to access all available technical data

Similar Products

Cable Connectors - NCS-MCB-R1500-1 - kTB Solutions
Specs
Connector Type RF and Microwave Connector
Gender Male / Plug
View Details
SCTU Rectangular Connectors - LV500-GY-S4/0-4-1-0 - Galco Industrial Electronics
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details