Manufacturer: AMIS
Category: Connectors,Interconn
Packaging: Bulk
Part Status: Obsolete
Connector Type: Receptacle
Number of Positions: 5
Pitch: 0.200" (5.08mm)
Number of Rows: 2
Mounting Type: Fixed
Features: High-Side Gate Driver IC Non-Inverting 18-SOIC
CONN RCPT 120POS SMD GOLD
SMD Board-to-Board and Backplane Connector ROHS
| Win Source Electronics | Acme Chip Technology Co., Limited | ODG (Origin Data Global) | |
|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 0528851274 | 528851274 | |
| Product Name | Connectors,Interconnects | Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) | Connectors |
| Mounting | Fixed |