Molex Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) 528850574

Description
Manufacturer: Molex Win Source Part Number: 1332882-0528850574 Category: Connectors, Interconnects>Rectan gular Connectors>Arrays, Edge Type, Mezzanine (Board to Board) Packaging: Reel - TR Number of Positions: 50 Pitch: 0.025" (0.64mm) Features: Board Guide, Solder Retention Connector Type: Receptacle, Center Strip Contacts Number of Rows: 2 Contact Finish: Gold Contact Finish Thickness: 10.0µin (0.25µm) Mated Stacking Heights: 6mm, 7mm, 8mm, 9mm, 10mm Height Above Board: 0.165" (4.20mm) Standard Package: 1,000 Mounting: Surface Mount ECCN: EAR99 Fake Threat In the Open Market: 79 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8536.69.4040 Other Part Number: 52885-0574-TR250,052 885-0574,52885-0574, WM8926DKR,528850574, WM8926TR,WM8926CT Base Product Number: 052885 RoHS Status: ROHS3 Compliant
Request a Quote Datasheet
Description
Manufacturer: Molex Win Source Part Number: 1332882-0528850574 Category: Connectors, Interconnects>Rectan gular Connectors>Arrays, Edge Type, Mezzanine (Board to Board) Packaging: Reel - TR Number of Positions: 50 Pitch: 0.025" (0.64mm) Features: Board Guide, Solder Retention Connector Type: Receptacle, Center Strip Contacts Number of Rows: 2 Contact Finish: Gold Contact Finish Thickness: 10.0µin (0.25µm) Mated Stacking Heights: 6mm, 7mm, 8mm, 9mm, 10mm Height Above Board: 0.165" (4.20mm) Standard Package: 1,000 Mounting: Surface Mount ECCN: EAR99 Fake Threat In the Open Market: 79 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8536.69.4040 Other Part Number: 52885-0574-TR250,052 885-0574,52885-0574, WM8926DKR,528850574, WM8926TR,WM8926CT Base Product Number: 052885 RoHS Status: ROHS3 Compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) - 1332882-0528850574 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board)
1332882-0528850574
Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) 1332882-0528850574
Manufacturer: Molex Win Source Part Number: 1332882-0528850574 Category: Connectors, Interconnects>Rectan gular Connectors>Arrays, Edge Type, Mezzanine (Board to Board) Packaging: Reel - TR Number of Positions: 50 Pitch: 0.025" (0.64mm) Features: Board Guide, Solder Retention Connector Type: Receptacle, Center Strip Contacts Number of Rows: 2 Contact Finish: Gold Contact Finish Thickness: 10.0µin (0.25µm) Mated Stacking Heights: 6mm, 7mm, 8mm, 9mm, 10mm Height Above Board: 0.165" (4.20mm) Standard Package: 1,000 Mounting: Surface Mount ECCN: EAR99 Fake Threat In the Open Market: 79 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8536.69.4040 Other Part Number: 52885-0574-TR250,052 885-0574,52885-0574, WM8926DKR,528850574, WM8926TR,WM8926CT Base Product Number: 052885 RoHS Status: ROHS3 Compliant

Manufacturer: Molex
Win Source Part Number: 1332882-0528850574
Category: Connectors, Interconnects>Rectangular Connectors>Arrays, Edge Type, Mezzanine (Board to Board)
Packaging: Reel - TR
Number of Positions: 50
Pitch: 0.025" (0.64mm)
Features: Board Guide, Solder Retention
Connector Type: Receptacle, Center Strip Contacts
Number of Rows: 2
Contact Finish: Gold
Contact Finish Thickness: 10.0µin (0.25µm)
Mated Stacking Heights: 6mm, 7mm, 8mm, 9mm, 10mm
Height Above Board: 0.165" (4.20mm)
Standard Package: 1,000
Mounting: Surface Mount
ECCN: EAR99
Fake Threat In the Open Market: 79
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8536.69.4040
Other Part Number: 52885-0574-TR250,052885-0574,52885-0574,WM8926DKR,528850574,WM8926TR,WM8926CT
Base Product Number: 052885
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
Connectors - 528850574 - ODG (Origin Data Global)
Shenzhen, China
Connectors
528850574
Connectors 528850574
SMD Pre-ordered Connectors ROHS

SMD Pre-ordered Connectors ROHS

Supplier's Site
Shenzhen, China
Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board)
0528850574
Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) 0528850574
CONN RCPT 50POS SMD GOLD

CONN RCPT 50POS SMD GOLD

Supplier's Site

Technical Specifications

  Win Source Electronics ODG (Origin Data Global) Acme Chip Technology Co., Limited
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1332882-0528850574 528850574 0528850574
Product Name Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) Connectors Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board)
Connector Type Board to Board Connector; Card Edge Connector; Rectangular Connectors, Heavy Duty Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products

OBDII 16P J1962 Female to BENZ 38P 90° Female Connector cable - QLC16031 - QL-Custom Technology Limited
Specs
Connector Type Automotive Connector
View Details
SBS ® 75G Silver Plated Pre-Mate Wire Contacts #6 AWG - 1340g1 - Anderson Power Products
Specs
Contact Size (AWG) 16 AWG
View Details
2 suppliers
Power Edge Card - 10028886-001 - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Card Edge Connector
Geometry Right Angle
Termination Solder To Board
View Details
PCB Headers - 1730950 - RS Components, Ltd.
RS Components, Ltd.
Specs
Connector Type Board Mount Connector; Board to Board Connector; Wire to Board Connector
Geometry Straight; Straight
Termination Solder
View Details