Molex 100V 500mA Electronic Connector 52885-1674

Description
Connector
Request a Quote
Description
Connector
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The SlimStack 52885 Series Stacking Board Connector is a surface mount receptacle designed for board-to-board applications. It features a 0.635 mm pitch and supports up to 160 circuits. The connector is available in various stacking heights ranging from 6.00 mm to 10.00 mm and is packaged in embossed tape with a cover for ease of handling. Constructed with a copper alloy for the metal components and high-temperature thermoplastic for the resin, this connector is rated for a maximum current of 0.5 A and a maximum voltage of 100 V. It operates within a temperature range of -55°C to +105°C and has a durability rating of 50 mating cycles. The connector is RoHS compliant and has a flammability rating of 94V-0. It is designed for vertical orientation and includes features such as PCB retention and locator for secure mounting.

Datasheet Summary
Powered by GS/AI

The SlimStack 52885 Series Stacking Board Connector is a surface mount receptacle designed for board-to-board applications. It features a 0.635 mm pitch and supports up to 160 circuits. The connector is available in various stacking heights ranging from 6.00 mm to 10.00 mm and is packaged in embossed tape with a cover for ease of handling. Constructed with a copper alloy for the metal components and high-temperature thermoplastic for the resin, this connector is rated for a maximum current of 0.5 A and a maximum voltage of 100 V. It operates within a temperature range of -55°C to +105°C and has a durability rating of 50 mating cycles. The connector is RoHS compliant and has a flammability rating of 94V-0. It is designed for vertical orientation and includes features such as PCB retention and locator for secure mounting.

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
Connector

Connector

Buy Now
Singapore, Singapore
100V 500mA Electronic Connector
316-52885-1674
100V 500mA Electronic Connector 316-52885-1674
0.635mm 160 Pos Receptacle Connector, 100V, 500mA, Gold Plated Product overview: 52885-1674 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 500mA. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 100V, 500mA, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-52885-1674 can be used for catalog matching and distributor lookup.

0.635mm 160 Pos Receptacle Connector, 100V, 500mA, Gold Plated Product overview: 52885-1674 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 500mA. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 100V, 500mA, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-52885-1674 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Circular Connectors - Circular Connectors - Housings - 52885-1674 - 1039144-52885-1674 - Win Source Electronics
Laguna Hills, CA, United States
Circular Connectors - Circular Connectors - Housings - 52885-1674
1039144-52885-1674
Circular Connectors - Circular Connectors - Housings - 52885-1674 1039144-52885-1674
Manufacturer: Molex, LLC Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1039144-52885-1674 Packaging: Cut Tape Number of Positions: 160 Pitch: 635 µm Color: Natural Number of Rows: 2 Row Spacing: 4.7 mm Termination: SMD/SMT Contact Material: Copper Voltage Rating: 100 V Current Rating: 500 mA Number of Contacts: 160 Gender: Receptacle Housing Material: Thermoplastic Number of Circuits: 160 Orientation: Vertical Contact Plating: Gold Plating: Tin Categories: Circular Connectors - Housings Alternative Parts (Cross-Reference): 767146-5; 52901-1274; FX10A-120S/12-SV(71) ; FX8-120S-SV(21); FX20-120S-0.5SV; 61082-142402LF; ERF8-060-01-L-D-RA-T R0528851674; 52885-1674.; 52885-1674..; 528851674; 528851674.; 528851674..; Country of Origin: JP Halogen Free: Low Halogen Popularity: Low Fake Threat In the Open Market: 73 pct. Supply and Demand Status: Shortage Mount: Surface Mount RoHS: Compliant Radiation Hardening: No Voltage Rating (DC): 100 V REACH SVHC: Unknown Lead Pitch: 640 µm Flammability Rating: UL94 V-0 Glow Wire Compliant: Non-compliant Stack Height: 6 mm

Manufacturer: Molex, LLC
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1039144-52885-1674
Packaging: Cut Tape
Number of Positions: 160
Pitch: 635 µm
Color: Natural
Number of Rows: 2
Row Spacing: 4.7 mm
Termination: SMD/SMT
Contact Material: Copper
Voltage Rating: 100 V
Current Rating: 500 mA
Number of Contacts: 160
Gender: Receptacle
Housing Material: Thermoplastic
Number of Circuits: 160
Orientation: Vertical
Contact Plating: Gold
Plating: Tin
Categories: Circular Connectors - Housings
Alternative Parts (Cross-Reference): 767146-5; 52901-1274; FX10A-120S/12-SV(71); FX8-120S-SV(21); FX20-120S-0.5SV; 61082-142402LF; ERF8-060-01-L-D-RA-TR0528851674; 52885-1674.; 52885-1674..; 528851674; 528851674.; 528851674..;
Country of Origin: JP
Halogen Free: Low Halogen
Popularity: Low
Fake Threat In the Open Market: 73 pct.
Supply and Demand Status: Shortage
Mount: Surface Mount
RoHS: Compliant
Radiation Hardening: No
Voltage Rating (DC): 100 V
REACH SVHC: Unknown
Lead Pitch: 640 µm
Flammability Rating: UL94 V-0
Glow Wire Compliant: Non-compliant
Stack Height: 6 mm

Buy Now
Connectors - 52885-1674 - ODG (Origin Data Global)
Shenzhen, China
Connectors
52885-1674
Connectors 52885-1674
Board to Board & Mezzanine Connectors .635 RECEPTACLE SURFACE MNT 160 CKT

Board to Board & Mezzanine Connectors .635 RECEPTACLE SURFACE MNT 160 CKT

Supplier's Site Datasheet
Stacking Connector, Rcpt, 160Pos 0.635Mm; Series Molex - 59J0052 - Newark, An Avnet Company
Chicago, IL, United States
Stacking Connector, Rcpt, 160Pos 0.635Mm; Series Molex
59J0052
Stacking Connector, Rcpt, 160Pos 0.635Mm; Series Molex 59J0052
STACKING CONNECTOR, RCPT, 160POS 0.635MM; Series:SlimStack; Pitch Spacing:0.64mm; No. of Contacts:160; Gender:Receptacle; Contact Plating:Gold; No. of Rows:2; Contact Termination:Surface Mount Vertical RoHS Compliant: Yes

STACKING CONNECTOR, RCPT, 160POS 0.635MM; Series:SlimStack; Pitch Spacing:0.64mm; No. of Contacts:160; Gender:Receptacle; Contact Plating:Gold; No. of Rows:2; Contact Termination:Surface Mount Vertical RoHS Compliant: Yes

Supplier's Site
Stacking Board Connector, Slimstack 52885 Series, Receptacle, 0.635 Mm, 160, Surface Mount Rohs Compliant Molex - 06X9349 - Newark, An Avnet Company
Chicago, IL, United States
Stacking Board Connector, Slimstack 52885 Series, Receptacle, 0.635 Mm, 160, Surface Mount Rohs Compliant Molex
06X9349
Stacking Board Connector, Slimstack 52885 Series, Receptacle, 0.635 Mm, 160, Surface Mount Rohs Compliant Molex 06X9349
Stacking Board Connector, SlimStack 52885 Series, Receptacle, 0.635 mm, 160, Surface Mount RoHS Compliant: Yes

Stacking Board Connector, SlimStack 52885 Series, Receptacle, 0.635 mm, 160, Surface Mount RoHS Compliant: Yes

Supplier's Site
Stacking Board Connector, Slimstack 52885 Series, Receptacle, 0.635 Mm, 160, Surface Mount Rohs Compliant Molex - 67X4878 - Newark, An Avnet Company
Chicago, IL, United States
Stacking Board Connector, Slimstack 52885 Series, Receptacle, 0.635 Mm, 160, Surface Mount Rohs Compliant Molex
67X4878
Stacking Board Connector, Slimstack 52885 Series, Receptacle, 0.635 Mm, 160, Surface Mount Rohs Compliant Molex 67X4878
Stacking Board Connector, SlimStack 52885 Series, Receptacle, 0.635 mm, 160, Surface Mount RoHS Compliant: Yes

Stacking Board Connector, SlimStack 52885 Series, Receptacle, 0.635 mm, 160, Surface Mount RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. ERSAELECTRONICS PTE. LTD. Win Source Electronics ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 52885-1674 316-52885-1674 1039144-52885-1674 52885-1674 59J0052 06X9349
Product Name 100V 500mA Electronic Connector Circular Connectors - Circular Connectors - Housings - 52885-1674 Connectors Stacking Connector, Rcpt, 160Pos 0.635Mm; Series Molex Stacking Board Connector, Slimstack 52885 Series, Receptacle, 0.635 Mm, 160, Surface Mount Rohs Compliant Molex
Termination SMD/SMT SMD/SMT Surface Mount Vertical
Unlock Full Specs
to access all available technical data

Similar Products

Amphenol STARLINE - amphenol connectors starline series - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 1000 volts
Current Rating 1135.0 amps
View Details
HMS02 series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Geometry Straight
View Details