Molex Rectangular Connectors - 52885-1074 52885-1074

Description
Manufacturer: Molex, LLC Win Source Part Number: 815686-52885-1074 Categories: Uncategorized Popularity: Low Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Molex, LLC Win Source Part Number: 815686-52885-1074 Categories: Uncategorized Popularity: Low Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rectangular Connectors - 52885-1074 - 815686-52885-1074 - Win Source Electronics
Laguna Hills, CA, United States
Rectangular Connectors - 52885-1074
815686-52885-1074
Rectangular Connectors - 52885-1074 815686-52885-1074
Manufacturer: Molex, LLC Win Source Part Number: 815686-52885-1074 Categories: Uncategorized Popularity: Low Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Limited

Manufacturer: Molex, LLC
Win Source Part Number: 815686-52885-1074
Categories: Uncategorized
Popularity: Low
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Limited

Buy Now
Singapore, Singapore
100V Electronic Connector
2027-52885-1074
100V Electronic Connector 2027-52885-1074
100 Pos 2 Row 0.635mm Pitch Receptacle, SM, 100V Product overview: 52885-1074 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 100V, Electronic Connector, Rectangular connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2027-52885-1074 can be used for catalog matching and distributor lookup.

100 Pos 2 Row 0.635mm Pitch Receptacle, SM, 100V Product overview: 52885-1074 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 100V, Electronic Connector, Rectangular connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2027-52885-1074 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Swedesboro, NJ, United States
Connector

Connector

Buy Now
Connector, Stacking, Rcpt, 100Pos, 2Row; Pitch Spacing Molex - 26AH0892 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Stacking, Rcpt, 100Pos, 2Row; Pitch Spacing Molex
26AH0892
Connector, Stacking, Rcpt, 100Pos, 2Row; Pitch Spacing Molex 26AH0892
CONNECTOR, STACKING, RCPT, 100POS, 2ROW; Pitch Spacing:0.635mm; No. of Rows:2Rows; No. of Contacts:100Contacts ; Contact Material:Copper Alloy; Contact Plating:Gold Plated Contacts; Product Range:SlimStack 52885 Series RoHS Compliant: Yes

CONNECTOR, STACKING, RCPT, 100POS, 2ROW; Pitch Spacing:0.635mm; No. of Rows:2Rows; No. of Contacts:100Contacts; Contact Material:Copper Alloy; Contact Plating:Gold Plated Contacts; Product Range:SlimStack 52885 Series RoHS Compliant: Yes

Supplier's Site Datasheet
Connector, Stacking, Rcpt, 100Pos, 2Row, 0.635Mm; Series Molex - 92M6582 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Stacking, Rcpt, 100Pos, 2Row, 0.635Mm; Series Molex
92M6582
Connector, Stacking, Rcpt, 100Pos, 2Row, 0.635Mm; Series Molex 92M6582
CONNECTOR, STACKING, RCPT, 100POS, 2ROW, 0.635MM; Series:SlimStack; Pitch Spacing:0.635mm; No. of Contacts:100; Gender:Receptacle; Contact Plating:Gold; Row Pitch:4.8mm; No. of Rows:2; Contact Termination:Surface Mount Vertical RoHS Compliant: Yes

CONNECTOR, STACKING, RCPT, 100POS, 2ROW, 0.635MM; Series:SlimStack; Pitch Spacing:0.635mm; No. of Contacts:100; Gender:Receptacle; Contact Plating:Gold; Row Pitch:4.8mm; No. of Rows:2; Contact Termination:Surface Mount Vertical RoHS Compliant: Yes

Supplier's Site
Connector, Stacking, Rcpt, 100Pos, 2Row; Mezzanine Connector Type Molex - 01AH8623 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Stacking, Rcpt, 100Pos, 2Row; Mezzanine Connector Type Molex
01AH8623
Connector, Stacking, Rcpt, 100Pos, 2Row; Mezzanine Connector Type Molex 01AH8623
CONNECTOR, STACKING, RCPT, 100POS, 2ROW; Mezzanine Connector Type:Receptacle; Pitch Spacing:0.635mm; No. of Rows:2Rows; No. of Contacts:100Contacts ; Connector Mounting:Surface Mount; Contact Material:Copper Alloy; Gender:Receptacle RoHS Compliant: Yes

CONNECTOR, STACKING, RCPT, 100POS, 2ROW; Mezzanine Connector Type:Receptacle; Pitch Spacing:0.635mm; No. of Rows:2Rows; No. of Contacts:100Contacts; Connector Mounting:Surface Mount; Contact Material:Copper Alloy; Gender:Receptacle RoHS Compliant: Yes

Supplier's Site Datasheet
0.635 Btb Rec Hsg Assy 100Ckt Embstp Pkg / Molex Molex - 28W0723 - Newark, An Avnet Company
Chicago, IL, United States
0.635 Btb Rec Hsg Assy 100Ckt Embstp Pkg / Molex Molex
28W0723
0.635 Btb Rec Hsg Assy 100Ckt Embstp Pkg / Molex Molex 28W0723
0.635 BtB Rec Hsg Assy 100Ckt EmbsTp Pkg / Molex

0.635 BtB Rec Hsg Assy 100Ckt EmbsTp Pkg / Molex

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Powell Electronics, Inc. Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 815686-52885-1074 2027-52885-1074 52885-1074 26AH0892 92M6582 01AH8623
Product Name Rectangular Connectors - 52885-1074 100V Electronic Connector Connector, Stacking, Rcpt, 100Pos, 2Row; Pitch Spacing Molex Connector, Stacking, Rcpt, 100Pos, 2Row, 0.635Mm; Series Molex Connector, Stacking, Rcpt, 100Pos, 2Row; Mezzanine Connector Type Molex
Connector Type Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products

Rectangular Connector Accessories - 1734-1937-ND - DigiKey
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details
2 suppliers
Connector/Terminal/Pin - 10722138 - Radwell International
Allen-Bradley / Rockwell Automation
Specs
Current Rating 4.0 amps
View Details
Coaxial Adapters - NAXX - kTB Solutions
Specs
Connector Type Coaxial Connector
View Details